L-com, Inc. DVI Adapter, DVI-A Male / HD15 Female DMB601MF

Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HD15 (VGA) interface. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features Fully molded connectors for a durable and professional appearance Gold plated contact pins to minimize signal loss Handy devices for mixed interface environments Transition from DVI to HD15 interface Combination of DVI with HD15 interface allows backwards compatibility Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications
Datasheet
Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HD15 (VGA) interface. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features Fully molded connectors for a durable and professional appearance Gold plated contact pins to minimize signal loss Handy devices for mixed interface environments Transition from DVI to HD15 interface Combination of DVI with HD15 interface allows backwards compatibility Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI Adapter, DVI-A Male / HD15 Female - DMB601MF - L-com, Inc.
North Andover, MA, United States
DVI Adapter, DVI-A Male / HD15 Female
DMB601MF
DVI Adapter, DVI-A Male / HD15 Female DMB601MF
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HD15 (VGA) interface. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features Fully molded connectors for a durable and professional appearance Gold plated contact pins to minimize signal loss Handy devices for mixed interface environments Transition from DVI to HD15 interface Combination of DVI with HD15 interface allows backwards compatibility Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications

DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HD15 (VGA) interface. Compact in size, this adapter is very useful in dealing with difficult interconnection problems.

Features

  • Fully molded connectors for a durable and professional appearance
  • Gold plated contact pins to minimize signal loss
  • Handy devices for mixed interface environments
  • Transition from DVI to HD15 interface
  • Combination of DVI with HD15 interface allows backwards compatibility

Application

  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
  • Flat panel display applications
Supplier's Site
Adapter, Dvi-A Plug To Vga Receptacle; Audio Video Connector A L-Com - 89M9417 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Dvi-A Plug To Vga Receptacle; Audio Video Connector A L-Com
89M9417
Adapter, Dvi-A Plug To Vga Receptacle; Audio Video Connector A L-Com 89M9417
ADAPTER, DVI-A PLUG TO VGA RECEPTACLE; Audio Video Connector A:DVI-A Plug; Audio Video Connector B:D Sub High Density Receptacle; Product Range:-; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:Grey RoHS Compliant: Yes

ADAPTER, DVI-A PLUG TO VGA RECEPTACLE; Audio Video Connector A:DVI-A Plug; Audio Video Connector B:D Sub High Density Receptacle; Product Range:-; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DMB601MF 89M9417
Product Name DVI Adapter, DVI-A Male / HD15 Female Adapter, Dvi-A Plug To Vga Receptacle; Audio Video Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECC-L2G5-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
DC Micro (M12) receptacle - 888D-F5AC1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details