L-com, Inc. Slimline Reversing Adapter, Pins 2 and 3, DB9 Male / Female DMA030MF

Description
Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Wired straight through except pin 2 & 3 reversed Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Application Serial data transfer DTE/DCE communications Null modem RS-232
Datasheet
Description
Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Wired straight through except pin 2 & 3 reversed Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Application Serial data transfer DTE/DCE communications Null modem RS-232
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slimline Reversing Adapter, Pins 2 and 3, DB9 Male / Female - DMA030MF - L-com, Inc.
North Andover, MA, United States
Slimline Reversing Adapter, Pins 2 and 3, DB9 Male / Female
DMA030MF
Slimline Reversing Adapter, Pins 2 and 3, DB9 Male / Female DMA030MF
Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative. Features Wired straight through except pin 2 & 3 reversed Gold contact plating provides reliable connections with repeated mating cycles Slimline design reduces leverage strain on computer ports UL grade 94V-0 connector insulator satisfies flammability requirements Application Serial data transfer DTE/DCE communications Null modem RS-232

Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative.

Features

  • Wired straight through except pin 2 & 3 reversed
  • Gold contact plating provides reliable connections with repeated mating cycles
  • Slimline design reduces leverage strain on computer ports
  • UL grade 94V-0 connector insulator satisfies flammability requirements

Application

  • Serial data transfer
  • DTE/DCE communications
  • Null modem
  • RS-232
Supplier's Site
Adpt Reverser 2&3 Db9M/f Rohs Compliant L-Com - 89M9404 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Reverser 2&3 Db9M/f Rohs Compliant L-Com
89M9404
Adpt Reverser 2&3 Db9M/f Rohs Compliant L-Com 89M9404
ADPT REVERSER 2&3 DB9M/F ROHS COMPLIANT: YES

ADPT REVERSER 2&3 DB9M/F ROHS COMPLIANT: YES

Supplier's Site Datasheet
SLIMLINE REVERSING ADAPTER, PINS 2 AND 3, DB9 MALE / FEMALE - 70126654 - Allied Electronics, Inc.
Fort Worth, TX, USA
SLIMLINE REVERSING ADAPTER, PINS 2 AND 3, DB9 MALE / FEMALE
70126654
SLIMLINE REVERSING ADAPTER, PINS 2 AND 3, DB9 MALE / FEMALE 70126654
SLIMLINE REVERSING ADAPTER, PINS 2 AND 3, DB9 MALE / FEMALE

SLIMLINE REVERSING ADAPTER, PINS 2 AND 3, DB9 MALE / FEMALE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DMA030MF 89M9404 70126654
Product Name Slimline Reversing Adapter, Pins 2 and 3, DB9 Male / Female Adpt Reverser 2&3 Db9M/f Rohs Compliant L-Com SLIMLINE REVERSING ADAPTER, PINS 2 AND 3, DB9 MALE / FEMALE
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
SBE ® 320 / SBX ® 350/ SB ® 350 Hardware Bag - 106G6 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details
50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details