L-com, Inc. Metal PCB Jumper Box, DB25 Male / Female DJBS

Description
Create your own DB25 adapters with these versatile adapter kits. Each connector position is soldered to the PCB pads. Tracers from the PCB pads to pre-drilled holes allow the user to custom wire their adapter by using the 20 supplied jumper wires. Ideal for null modem or pin reverser wiring. Kits include two rugged bright chrome plated steel shielded snap-on covers, two D-sub connectors and mating hardware. Additional wires sold separately, part number DIYW (pkg 25pcs). Features Ideal for null modem, pin reversers, etc. Snap together chrome plated steel shielded covers for easy assembly Also available in male-male or female-female gender combinations PCB pre-soldered to connectors - simply solder jumpers through holes in PCB for wiring scheme of choice Shielded DB25 adapter kits for user defined wiring/components Application Custom OEM applications Data networking RS-232 RS-485
Description
Create your own DB25 adapters with these versatile adapter kits. Each connector position is soldered to the PCB pads. Tracers from the PCB pads to pre-drilled holes allow the user to custom wire their adapter by using the 20 supplied jumper wires. Ideal for null modem or pin reverser wiring. Kits include two rugged bright chrome plated steel shielded snap-on covers, two D-sub connectors and mating hardware. Additional wires sold separately, part number DIYW (pkg 25pcs). Features Ideal for null modem, pin reversers, etc. Snap together chrome plated steel shielded covers for easy assembly Also available in male-male or female-female gender combinations PCB pre-soldered to connectors - simply solder jumpers through holes in PCB for wiring scheme of choice Shielded DB25 adapter kits for user defined wiring/components Application Custom OEM applications Data networking RS-232 RS-485

Suppliers

Company
Product
Description
Supplier Links
Metal PCB Jumper Box, DB25 Male / Female - DJBS - L-com, Inc.
North Andover, MA, United States
Metal PCB Jumper Box, DB25 Male / Female
DJBS
Metal PCB Jumper Box, DB25 Male / Female DJBS
Create your own DB25 adapters with these versatile adapter kits. Each connector position is soldered to the PCB pads. Tracers from the PCB pads to pre-drilled holes allow the user to custom wire their adapter by using the 20 supplied jumper wires. Ideal for null modem or pin reverser wiring. Kits include two rugged bright chrome plated steel shielded snap-on covers, two D-sub connectors and mating hardware. Additional wires sold separately, part number DIYW (pkg 25pcs). Features Ideal for null modem, pin reversers, etc. Snap together chrome plated steel shielded covers for easy assembly Also available in male-male or female-female gender combinations PCB pre-soldered to connectors - simply solder jumpers through holes in PCB for wiring scheme of choice Shielded DB25 adapter kits for user defined wiring/components Application Custom OEM applications Data networking RS-232 RS-485

Create your own DB25 adapters with these versatile adapter kits. Each connector position is soldered to the PCB pads. Tracers from the PCB pads to pre-drilled holes allow the user to custom wire their adapter by using the 20 supplied jumper wires. Ideal for null modem or pin reverser wiring. Kits include two rugged bright chrome plated steel shielded snap-on covers, two D-sub connectors and mating hardware. Additional wires sold separately, part number DIYW (pkg 25pcs).

Features

  • Ideal for null modem, pin reversers, etc.
  • Snap together chrome plated steel shielded covers for easy assembly
  • Also available in male-male or female-female gender combinations
  • PCB pre-soldered to connectors - simply solder jumpers through holes in PCB for wiring scheme of choice
  • Shielded DB25 adapter kits for user defined wiring/components

Application

  • Custom OEM applications
  • Data networking
  • RS-232
  • RS-485
Supplier's Site
Adpt Jmpr Box Db25 Shld M/f L-Com - 87H7863 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Jmpr Box Db25 Shld M/f L-Com
87H7863
Adpt Jmpr Box Db25 Shld M/f L-Com 87H7863
ADPT JMPR BOX DB25 SHLD M/F

ADPT JMPR BOX DB25 SHLD M/F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DJBS 87H7863
Product Name Metal PCB Jumper Box, DB25 Male / Female Adpt Jmpr Box Db25 Shld M/f L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details