L-com, Inc. Metal Case, Pair 3" x 3" x 1" Overall Size DIYM

Description
A fully shielded metal case plus a variety of end caps allow the user to create and build a variety of data line adapters. End cap options include DB9, DB25, DB37 female plus blank and 0.5" hole versions. 3" x 3" x 1" size allows ample room for a PC board and small components. Durable construction featuring heavy gauge steel and nickel plated end caps. Color is beige, (8) assembly screws provided. Features 3" x 3" x 1" adapter case for use with various end cap options for user defined adapters End cap options are DB9, DB15, DB25, DB37 female plus blank and 0.5" hole versions. Heavy gauge steel construction for long life Application Custom OEM applications Data networking RS-232 RS-485
Description
A fully shielded metal case plus a variety of end caps allow the user to create and build a variety of data line adapters. End cap options include DB9, DB25, DB37 female plus blank and 0.5" hole versions. 3" x 3" x 1" size allows ample room for a PC board and small components. Durable construction featuring heavy gauge steel and nickel plated end caps. Color is beige, (8) assembly screws provided. Features 3" x 3" x 1" adapter case for use with various end cap options for user defined adapters End cap options are DB9, DB15, DB25, DB37 female plus blank and 0.5" hole versions. Heavy gauge steel construction for long life Application Custom OEM applications Data networking RS-232 RS-485

Suppliers

Company
Product
Description
Supplier Links
Metal Case, Pair 3
North Andover, MA, United States
Metal Case, Pair 3" x 3" x 1" Overall Size
DIYM
Metal Case, Pair 3" x 3" x 1" Overall Size DIYM
A fully shielded metal case plus a variety of end caps allow the user to create and build a variety of data line adapters. End cap options include DB9, DB25, DB37 female plus blank and 0.5" hole versions. 3" x 3" x 1" size allows ample room for a PC board and small components. Durable construction featuring heavy gauge steel and nickel plated end caps. Color is beige, (8) assembly screws provided. Features 3" x 3" x 1" adapter case for use with various end cap options for user defined adapters End cap options are DB9, DB15, DB25, DB37 female plus blank and 0.5" hole versions. Heavy gauge steel construction for long life Application Custom OEM applications Data networking RS-232 RS-485

A fully shielded metal case plus a variety of end caps allow the user to create and build a variety of data line adapters. End cap options include DB9, DB25, DB37 female plus blank and 0.5" hole versions. 3" x 3" x 1" size allows ample room for a PC board and small components. Durable construction featuring heavy gauge steel and nickel plated end caps. Color is beige, (8) assembly screws provided.

Features

  • 3" x 3" x 1" adapter case for use with various end cap options for user defined adapters
  • End cap options are DB9, DB15, DB25, DB37 female plus blank and 0.5" hole versions.
  • Heavy gauge steel construction for long life

Application

  • Custom OEM applications
  • Data networking
  • RS-232
  • RS-485
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number DIYM
Product Name Metal Case, Pair 3" x 3" x 1" Overall Size
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details