L-com, Inc. Adapter, D-Sub 9Pos Plug-Rcpt, Shld; D Sub Connector A L-Com DIY9CMF

Description
ADAPTER, D-SUB 9POS PLUG-RCPT, SHLD; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes
Description
ADAPTER, D-SUB 9POS PLUG-RCPT, SHLD; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adapter, D-Sub 9Pos Plug-Rcpt, Shld; D Sub Connector A L-Com - 89M9365 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, D-Sub 9Pos Plug-Rcpt, Shld; D Sub Connector A L-Com
89M9365
Adapter, D-Sub 9Pos Plug-Rcpt, Shld; D Sub Connector A L-Com 89M9365
ADAPTER, D-SUB 9POS PLUG-RCPT, SHLD; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

ADAPTER, D-SUB 9POS PLUG-RCPT, SHLD; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89M9365
Product Name Adapter, D-Sub 9Pos Plug-Rcpt, Shld; D Sub Connector A L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details