L-com, Inc. Ferrite Filter (EMI) Adapter, DB37 Male / Female DGF37MF

Description
L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a unique ferrite block that surrounds the contacts for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGF100K. Features Ferrite block reduces EMI/RFI in existing designs UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for compatibility Also available in male to female gender combinations in DB9, DB15 & DB25 sizes Gold plated contacts provide reliable connections with repeated mating cycles Application EMI/RFI rich environments RS-232 RS-485 Data communications
Description
L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a unique ferrite block that surrounds the contacts for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGF100K. Features Ferrite block reduces EMI/RFI in existing designs UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for compatibility Also available in male to female gender combinations in DB9, DB15 & DB25 sizes Gold plated contacts provide reliable connections with repeated mating cycles Application EMI/RFI rich environments RS-232 RS-485 Data communications

Suppliers

Company
Product
Description
Supplier Links
Ferrite Filter (EMI) Adapter, DB37 Male / Female - DGF37MF - L-com, Inc.
North Andover, MA, United States
Ferrite Filter (EMI) Adapter, DB37 Male / Female
DGF37MF
Ferrite Filter (EMI) Adapter, DB37 Male / Female DGF37MF
L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a unique ferrite block that surrounds the contacts for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGF100K. Features Ferrite block reduces EMI/RFI in existing designs UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through for compatibility Also available in male to female gender combinations in DB9, DB15 & DB25 sizes Gold plated contacts provide reliable connections with repeated mating cycles Application EMI/RFI rich environments RS-232 RS-485 Data communications

L-com's male-female filtered adapters are a viable solution for companies that need to rework (retrofit) existing designs in their effort to reduce data destroying EMI/RFI. Easy installation and low cost have saved many engineers from costly re-designs. Similar to standard socket savers, except these adapters add a unique ferrite block that surrounds the contacts for instant EMI/RFI reduction. Four D-sub sizes available - DB9, DB15, DB25 and DB37. Also available in kit form that contains 1 of each; part number DGF100K.

Features

  • Ferrite block reduces EMI/RFI in existing designs
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through for compatibility
  • Also available in male to female gender combinations in DB9, DB15 & DB25 sizes
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • EMI/RFI rich environments
  • RS-232
  • RS-485
  • Data communications
Supplier's Site
Adpt Db37M/f Ferrite Filter L-Com - 89M9042 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Db37M/f Ferrite Filter L-Com
89M9042
Adpt Db37M/f Ferrite Filter L-Com 89M9042
ADPT DB37M/F FERRITE FILTER

ADPT DB37M/F FERRITE FILTER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGF37MF 89M9042
Product Name Ferrite Filter (EMI) Adapter, DB37 Male / Female Adpt Db37M/f Ferrite Filter L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Plug socket - NTSD-WD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 250 volts
View Details
2 suppliers