L-com, Inc. 50 Pin SCSI Telco Socket Saver, Male / Female DGC50MF

Description
Dual-purpose slimline gender changers/socket savers allow mismatched Centronics connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. The 36 position connector is typically found on printer cables and ports. The 50 position connector is typically found on Telco and SCSI-1 cables and ports. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Allows mismatched Centronics connector genders to mate and extends the life of frequently mated Centronics connectors Gold plated contacts provide reliable connections with repeated mating cycles Application Peripheral attachment Data transfer
Description
Dual-purpose slimline gender changers/socket savers allow mismatched Centronics connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. The 36 position connector is typically found on printer cables and ports. The 50 position connector is typically found on Telco and SCSI-1 cables and ports. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Allows mismatched Centronics connector genders to mate and extends the life of frequently mated Centronics connectors Gold plated contacts provide reliable connections with repeated mating cycles Application Peripheral attachment Data transfer

Suppliers

Company
Product
Description
Supplier Links
50 Pin SCSI Telco Socket Saver, Male / Female - DGC50MF - L-com, Inc.
North Andover, MA, United States
50 Pin SCSI Telco Socket Saver, Male / Female
DGC50MF
50 Pin SCSI Telco Socket Saver, Male / Female DGC50MF
Dual-purpose slimline gender changers/socket savers allow mismatched Centronics connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. The 36 position connector is typically found on printer cables and ports. The 50 position connector is typically found on Telco and SCSI-1 cables and ports. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Allows mismatched Centronics connector genders to mate and extends the life of frequently mated Centronics connectors Gold plated contacts provide reliable connections with repeated mating cycles Application Peripheral attachment Data transfer

Dual-purpose slimline gender changers/socket savers allow mismatched Centronics connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. The 36 position connector is typically found on printer cables and ports. The 50 position connector is typically found on Telco and SCSI-1 cables and ports. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Fully shielded to protect against EMI (electromagnetic interference)
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Allows mismatched Centronics connector genders to mate and extends the life of frequently mated Centronics connectors
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Peripheral attachment
  • Data transfer
Supplier's Site
Adpt Skt Saver Scsi 50 M/f L-Com - 89M9032 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Skt Saver Scsi 50 M/f L-Com
89M9032
Adpt Skt Saver Scsi 50 M/f L-Com 89M9032
ADPT SKT SAVER SCSI 50 M/F

ADPT SKT SAVER SCSI 50 M/F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGC50MF 89M9032
Product Name 50 Pin SCSI Telco Socket Saver, Male / Female Adpt Skt Saver Scsi 50 M/f L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
0.080″ Pin Plug, Large Diameter Exit Hole - 9250 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details