L-com, Inc. Slimline Socket Saver, HD15 Male / Female, Pin 9 Omitted DGBV15MF

Description
Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative. Features Other gender combinations available Allows mismatched VGA connector genders to mate and extends the life of frequently mated D-Sub connectors Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Application VGA Analog video Video display
Description
Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative. Features Other gender combinations available Allows mismatched VGA connector genders to mate and extends the life of frequently mated D-Sub connectors Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Application VGA Analog video Video display

Suppliers

Company
Product
Description
Supplier Links
Slimline Socket Saver, HD15 Male / Female, Pin 9 Omitted - DGBV15MF - L-com, Inc.
North Andover, MA, United States
Slimline Socket Saver, HD15 Male / Female, Pin 9 Omitted
DGBV15MF
Slimline Socket Saver, HD15 Male / Female, Pin 9 Omitted DGBV15MF
Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative. Features Other gender combinations available Allows mismatched VGA connector genders to mate and extends the life of frequently mated D-Sub connectors Fully shielded to protect against EMI (electromagnetic interference) UL grade 94V-0 connector insulator satisfies flammability requirements Application VGA Analog video Video display

Dual-purpose slimline gender changers/socket savers allow mismatched D-sub connectors to mate and extend connector life by taking the abuse of frequently mated connectors. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. For the DGBV gender changers and socket savers pin 9 is missing to support legacy VGA applications. Part number DMA100MM converts older monitors with DB9 ports to the newer HD15 style. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Other gender combinations available
  • Allows mismatched VGA connector genders to mate and extends the life of frequently mated D-Sub connectors
  • Fully shielded to protect against EMI (electromagnetic interference)
  • UL grade 94V-0 connector insulator satisfies flammability requirements

Application

  • VGA
  • Analog video
  • Video display
Supplier's Site
Adpt Vga Skt Saver Hd15M/f L-Com - 21K6452 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Vga Skt Saver Hd15M/f L-Com
21K6452
Adpt Vga Skt Saver Hd15M/f L-Com 21K6452
ADPT VGA SKT SAVER HD15M/F

ADPT VGA SKT SAVER HD15M/F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGBV15MF 21K6452
Product Name Slimline Socket Saver, HD15 Male / Female, Pin 9 Omitted Adpt Vga Skt Saver Hd15M/f L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug socket with cable - SIM-M12-8GD-15-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details