L-com, Inc. Slimline Socket Saver, HD26 Male / Female DGBH26MF

Description
Dual-purpose slimline high density socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) HD15 is often used in VGA adapter applications Wired straight through; Extends the life of frequently mated high density D-Sub connectors Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Application Bulkhead/enclosure Cable extension Data networking EMI/RFI rich environments
Description
Dual-purpose slimline high density socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) HD15 is often used in VGA adapter applications Wired straight through; Extends the life of frequently mated high density D-Sub connectors Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Application Bulkhead/enclosure Cable extension Data networking EMI/RFI rich environments

Suppliers

Company
Product
Description
Supplier Links
Slimline Socket Saver, HD26 Male / Female - DGBH26MF - L-com, Inc.
North Andover, MA, United States
Slimline Socket Saver, HD26 Male / Female
DGBH26MF
Slimline Socket Saver, HD26 Male / Female DGBH26MF
Dual-purpose slimline high density socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) HD15 is often used in VGA adapter applications Wired straight through; Extends the life of frequently mated high density D-Sub connectors Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Application Bulkhead/enclosure Cable extension Data networking EMI/RFI rich environments

Dual-purpose slimline high density socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Fully shielded to protect against EMI (electromagnetic interference)
  • HD15 is often used in VGA adapter applications
  • Wired straight through; Extends the life of frequently mated high density D-Sub connectors
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements

Application

  • Bulkhead/enclosure
  • Cable extension
  • Data networking
  • EMI/RFI rich environments
Supplier's Site
Hd D Sub Adapter, Plug/rcpt, 26Pos; D Sub Connector A L-Com - 89M9017 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Adapter, Plug/rcpt, 26Pos; D Sub Connector A L-Com
89M9017
Hd D Sub Adapter, Plug/rcpt, 26Pos; D Sub Connector A L-Com 89M9017
HD D SUB ADAPTER, PLUG/RCPT, 26POS; D Sub Connector A:High Density D Sub; Convert From Gender:Plug; Convert From Positions:26Position s; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Product Range:Slimline SeriesRoHS Compliant: Yes

HD D SUB ADAPTER, PLUG/RCPT, 26POS; D Sub Connector A:High Density D Sub; Convert From Gender:Plug; Convert From Positions:26Positions; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Product Range:Slimline SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DGBH26MF 89M9017
Product Name Slimline Socket Saver, HD26 Male / Female Hd D Sub Adapter, Plug/rcpt, 26Pos; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details