L-com, Inc. DB9 Female Connector for Field Termination DGB9FT

Description
The DGB9FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 9 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Easily terminate DB9 female connectors in the field, no crimping or soldering required Terminal block allows for simple, quick wiring changes Connector is DB9 female Gold plated contacts provide reliable connections with repeated mating cycles Panel mountable for thicknesses of up to 0.062" Application Data networks Device management Instrument control Serial data transmission
Datasheet
Description
The DGB9FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 9 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Easily terminate DB9 female connectors in the field, no crimping or soldering required Terminal block allows for simple, quick wiring changes Connector is DB9 female Gold plated contacts provide reliable connections with repeated mating cycles Panel mountable for thicknesses of up to 0.062" Application Data networks Device management Instrument control Serial data transmission
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB9 Female Connector for Field Termination - DGB9FT - L-com, Inc.
North Andover, MA, United States
DB9 Female Connector for Field Termination
DGB9FT
DB9 Female Connector for Field Termination DGB9FT
The DGB9FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 9 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Features Easily terminate DB9 female connectors in the field, no crimping or soldering required Terminal block allows for simple, quick wiring changes Connector is DB9 female Gold plated contacts provide reliable connections with repeated mating cycles Panel mountable for thicknesses of up to 0.062" Application Data networks Device management Instrument control Serial data transmission

The DGB9FT field termination female connector provides an easy and convenient way to perform field termination of any cable. Separate connection points are provided for all 9 positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062".

Features

  • Easily terminate DB9 female connectors in the field, no crimping or soldering required
  • Terminal block allows for simple, quick wiring changes
  • Connector is DB9 female
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Panel mountable for thicknesses of up to 0.062"

Application

  • Data networks
  • Device management
  • Instrument control
  • Serial data transmission
Supplier's Site
DB9 FEMALE CONNECTOR FOR FIELD TERMINATION - 70126134 - Allied Electronics, Inc.
Fort Worth, TX, USA
DB9 FEMALE CONNECTOR FOR FIELD TERMINATION
70126134
DB9 FEMALE CONNECTOR FOR FIELD TERMINATION 70126134
The DGB9FT field termination female connector provides an easy and convenient way to perform field termination of any DB9 cable. Separate connection points are provided for all 9 positions of the connector. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062". Easily terminate DB9 female connectors in the field, no crimping or soldering required Panel mountable for thicknesses of up to 0.062" Terminal block allows for simple, quick wiring changes Gold plated contacts provide reliable connections with repeated mating cycles Connector is DB9 female

The DGB9FT field termination female connector provides an easy and convenient way to perform field termination of any DB9 cable. Separate connection points are provided for all 9 positions of the connector. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. Panel mountable for thickness up to 0.062".

  • Easily terminate DB9 female connectors in the field, no crimping or soldering required
  • Panel mountable for thicknesses of up to 0.062"
  • Terminal block allows for simple, quick wiring changes
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Connector is DB9 female
Supplier's Site
D Sub Connector, Standard,receptacle, 9 Position; No. Of Contacts L-Com - 88M3724 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard,receptacle, 9 Position; No. Of Contacts L-Com
88M3724
D Sub Connector, Standard,receptacle, 9 Position; No. Of Contacts L-Com 88M3724
D SUB CONNECTOR, STANDARD,RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:Field Termination Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD,RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:Field Termination Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DGB9FT 70126134 88M3724
Product Name DB9 Female Connector for Field Termination DB9 FEMALE CONNECTOR FOR FIELD TERMINATION D Sub Connector, Standard,receptacle, 9 Position; No. Of Contacts L-Com
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products