L-com, Inc. Slimline Socket Saver, DB50 Male / Female DGB50MF

Description
Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) Available in all standard D-Sub connector sizes; male to female genders Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through; Extends the life of frequently mated D-Sub connectors Application Bulkhead/enclosure Test lab use R&D
Description
Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) Available in all standard D-Sub connector sizes; male to female genders Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through; Extends the life of frequently mated D-Sub connectors Application Bulkhead/enclosure Test lab use R&D

Suppliers

Company
Product
Description
Supplier Links
Slimline Socket Saver, DB50 Male / Female - DGB50MF - L-com, Inc.
North Andover, MA, United States
Slimline Socket Saver, DB50 Male / Female
DGB50MF
Slimline Socket Saver, DB50 Male / Female DGB50MF
Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Fully shielded to protect against EMI (electromagnetic interference) Available in all standard D-Sub connector sizes; male to female genders Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through; Extends the life of frequently mated D-Sub connectors Application Bulkhead/enclosure Test lab use R&D

Dual-purpose slimline socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Fully shielded to protect against EMI (electromagnetic interference)
  • Available in all standard D-Sub connector sizes; male to female genders
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through; Extends the life of frequently mated D-Sub connectors

Application

  • Bulkhead/enclosure
  • Test lab use
  • R&D
Supplier's Site
Adaptor, D-Subminiature; D-Subminiature - 70126173 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adaptor, D-Subminiature; D-Subminiature
70126173
Adaptor, D-Subminiature; D-Subminiature 70126173
Male⁄Female Slimline Socket Saver Adaptors Extend D-Sub Connector Usage and Avoid Major Repairs Slimline socket saver, male⁄female.

Male⁄Female Slimline Socket Saver Adaptors

  • Extend D-Sub Connector Usage and Avoid Major Repairs
    Slimline socket saver, male⁄female.
Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number DGB50MF 70126173
Product Name Slimline Socket Saver, DB50 Male / Female Adaptor, D-Subminiature; D-Subminiature
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details