L-com, Inc. Slimline Gender Changer, DB37 Male / Male DGB37M

Description
Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all standard D-Sub connector sizes; male/male or female/female genders Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) Wired straight through to pass signals through a panel or enclosure Application D-Sub gender changing Bulkhead/enclosure Cable extension RS-232
Description
Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all standard D-Sub connector sizes; male/male or female/female genders Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) Wired straight through to pass signals through a panel or enclosure Application D-Sub gender changing Bulkhead/enclosure Cable extension RS-232

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, DB37 Male / Male - DGB37M - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, DB37 Male / Male
DGB37M
Slimline Gender Changer, DB37 Male / Male DGB37M
Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Available in all standard D-Sub connector sizes; male/male or female/female genders Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) Wired straight through to pass signals through a panel or enclosure Application D-Sub gender changing Bulkhead/enclosure Cable extension RS-232

Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in all standard D-Sub connector sizes; male/male or female/female genders
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Wired straight through to pass signals through a panel or enclosure

Application

  • D-Sub gender changing
  • Bulkhead/enclosure
  • Cable extension
  • RS-232
Supplier's Site
Changer/Adaptor; D-Subminiature - 70126168 - Allied Electronics, Inc.
Fort Worth, TX, USA
Changer/Adaptor; D-Subminiature
70126168
Changer/Adaptor; D-Subminiature 70126168
D-Subminiature, Slimline Gender Changer⁄Adaptors Reduces Port Receptacle Strain Up To 90% Reduce port receptacle strain up to 90%.

D-Subminiature, Slimline Gender Changer⁄Adaptors

  • Reduces Port Receptacle Strain Up To 90%
    Reduce port receptacle strain up to 90%.
Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number DGB37M 70126168
Product Name Slimline Gender Changer, DB37 Male / Male Changer/Adaptor; D-Subminiature
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - CNC.M12.GLLJ - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Coaxial Adapters - NA11 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Connectors - 1380G2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Adapter - NEFV-V12-M12W8-0.6-M12QG5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details