L-com, Inc. Slimline Gender Changer, DB15 Male / Male DGB15M

Description
Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Available in all standard D-Sub connector sizes; male/male or female/female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Bulkhead/enclosure RS-232 Cable extension D-Sub gender changing
Description
Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Available in all standard D-Sub connector sizes; male/male or female/female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Bulkhead/enclosure RS-232 Cable extension D-Sub gender changing

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, DB15 Male / Male - DGB15M - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, DB15 Male / Male
DGB15M
Slimline Gender Changer, DB15 Male / Male DGB15M
Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Available in all standard D-Sub connector sizes; male/male or female/female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Bulkhead/enclosure RS-232 Cable extension D-Sub gender changing

Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through to pass signals through a panel or enclosure
  • Available in all standard D-Sub connector sizes; male/male or female/female genders
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Bulkhead/enclosure
  • RS-232
  • Cable extension
  • D-Sub gender changing
Supplier's Site
Changer/Adaptor; D-Subminiature - 70126166 - Allied Electronics, Inc.
Fort Worth, TX, USA
Changer/Adaptor; D-Subminiature
70126166
Changer/Adaptor; D-Subminiature 70126166
D-Subminiature, Slimline Gender Changer⁄Adaptors Reduces Port Receptacle Strain Up To 90% Reduce port receptacle strain up to 90%.

D-Subminiature, Slimline Gender Changer⁄Adaptors

  • Reduces Port Receptacle Strain Up To 90%
    Reduce port receptacle strain up to 90%.
Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number DGB15M 70126166
Product Name Slimline Gender Changer, DB15 Male / Male Changer/Adaptor; D-Subminiature
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details