L-com, Inc. Low Profile Right Angle Adapter, HD15 Male / Female, Cable Exit 1 DG90H15MF1

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles HD15 is often used in VGA adapter applications One inch low profile for optimum clearance allowance Application D-Sub confined space OEM applications Enclosure applications
Datasheet
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles HD15 is often used in VGA adapter applications One inch low profile for optimum clearance allowance Application D-Sub confined space OEM applications Enclosure applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Right Angle Adapter, HD15 Male / Female, Cable Exit 1 - DG90H15MF1 - L-com, Inc.
North Andover, MA, United States
Low Profile Right Angle Adapter, HD15 Male / Female, Cable Exit 1
DG90H15MF1
Low Profile Right Angle Adapter, HD15 Male / Female, Cable Exit 1 DG90H15MF1
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles HD15 is often used in VGA adapter applications One inch low profile for optimum clearance allowance Application D-Sub confined space OEM applications Enclosure applications

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.

Features

  • 100% shielding throughout for protection against EMI/RFI
  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • Gold contact plating provides reliable connections with repeated mating cycles
  • HD15 is often used in VGA adapter applications
  • One inch low profile for optimum clearance allowance

Application

  • D-Sub confined space
  • OEM applications
  • Enclosure applications
Supplier's Site
LOW PROFILE RIGHT ANGLE ADAPTER, HD15 MALE/FEMALE, CABLE EXIT 1 - 70126249 - Allied Electronics, Inc.
Fort Worth, TX, USA
LOW PROFILE RIGHT ANGLE ADAPTER, HD15 MALE/FEMALE, CABLE EXIT 1
70126249
LOW PROFILE RIGHT ANGLE ADAPTER, HD15 MALE/FEMALE, CABLE EXIT 1 70126249
LOW PROFILE RIGHT ANGLE ADAPTER, HD15 MALE/FEMALE, CABLE EXIT 1

LOW PROFILE RIGHT ANGLE ADAPTER, HD15 MALE/FEMALE, CABLE EXIT 1

Supplier's Site
Adapter, High Density D Sub, Plug-Receptacle, 15 Position; D Sub Connector A L-Com - 34M4185 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, High Density D Sub, Plug-Receptacle, 15 Position; D Sub Connector A L-Com
34M4185
Adapter, High Density D Sub, Plug-Receptacle, 15 Position; D Sub Connector A L-Com 34M4185
ADAPTER, HIGH DENSITY D SUB, PLUG-RECEPTACLE, 15 POSITION; D Sub Connector A:High Density D Sub; Convert From Gender:Plug; Convert From Positions:15Position s; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle RoHS Compliant: Yes

ADAPTER, HIGH DENSITY D SUB, PLUG-RECEPTACLE, 15 POSITION; D Sub Connector A:High Density D Sub; Convert From Gender:Plug; Convert From Positions:15Positions; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DG90H15MF1 70126249 34M4185
Product Name Low Profile Right Angle Adapter, HD15 Male / Female, Cable Exit 1 LOW PROFILE RIGHT ANGLE ADAPTER, HD15 MALE/FEMALE, CABLE EXIT 1 Adapter, High Density D Sub, Plug-Receptacle, 15 Position; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98055-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers