L-com, Inc. Low Profile Right Angle Adapter, DB9 Male / Female, Cable Exit 1 DG909MF1

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Application D-Sub confined space Enclosure applications OEM applications
Datasheet
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Application D-Sub confined space Enclosure applications OEM applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Right Angle Adapter, DB9 Male / Female, Cable Exit 1 - DG909MF1 - L-com, Inc.
North Andover, MA, United States
Low Profile Right Angle Adapter, DB9 Male / Female, Cable Exit 1
DG909MF1
Low Profile Right Angle Adapter, DB9 Male / Female, Cable Exit 1 DG909MF1
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations Application D-Sub confined space Enclosure applications OEM applications

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.

Features

  • 100% shielding throughout for protection against EMI/RFI
  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • Gold contact plating provides reliable connections with repeated mating cycles
  • One inch low profile for optimum clearance allowance
  • Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations

Application

  • D-Sub confined space
  • Enclosure applications
  • OEM applications
Supplier's Site
D Sub Adapter, 9Male-9Female; D Sub Connector A L-Com - 89M9047 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 9Male-9Female; D Sub Connector A L-Com
89M9047
D Sub Adapter, 9Male-9Female; D Sub Connector A L-Com 89M9047
D SUB ADAPTER, 9MALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

D SUB ADAPTER, 9MALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

Supplier's Site Datasheet
LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE/FEMALE, CABLE EXIT 1 - 70126247 - Allied Electronics, Inc.
Fort Worth, TX, USA
LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE/FEMALE, CABLE EXIT 1
70126247
LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE/FEMALE, CABLE EXIT 1 70126247
LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE/FEMALE, CABLE EXIT 1

LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE/FEMALE, CABLE EXIT 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DG909MF1 89M9047 70126247
Product Name Low Profile Right Angle Adapter, DB9 Male / Female, Cable Exit 1 D Sub Adapter, 9Male-9Female; D Sub Connector A L-Com LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE/FEMALE, CABLE EXIT 1
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers