L-com, Inc. Low Profile Right Angle Adapter, DB37 Male / Female, Cable Exit 3 DG9037MF3

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application Enclosure applications OEM applications D-Sub confined space
Datasheet
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application Enclosure applications OEM applications D-Sub confined space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Right Angle Adapter, DB37 Male / Female, Cable Exit 3 - DG9037MF3 - L-com, Inc.
North Andover, MA, United States
Low Profile Right Angle Adapter, DB37 Male / Female, Cable Exit 3
DG9037MF3
Low Profile Right Angle Adapter, DB37 Male / Female, Cable Exit 3 DG9037MF3
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations 100% shielding throughout for protection against EMI/RFI Allows cables to mate at a 90 degree angle to avoid nearby obstructions Gold contact plating provides reliable connections with repeated mating cycles One inch low profile for optimum clearance allowance Application Enclosure applications OEM applications D-Sub confined space

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Three versions are available for each connector size allowing for cables to exit in opposite directions. Adapters are male to female, fully shielded and are overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.

Features

  • Connector options are DB9, DB15, DB25, DB37 or HD15 male to female with three exit orientations
  • 100% shielding throughout for protection against EMI/RFI
  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • Gold contact plating provides reliable connections with repeated mating cycles
  • One inch low profile for optimum clearance allowance

Application

  • Enclosure applications
  • OEM applications
  • D-Sub confined space
Supplier's Site
D Sub Gender Adapter Db37 Plug-Db37 Receptacle; D Sub Connector A L-Com - 23T5600 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Gender Adapter Db37 Plug-Db37 Receptacle; D Sub Connector A L-Com
23T5600
D Sub Gender Adapter Db37 Plug-Db37 Receptacle; D Sub Connector A L-Com 23T5600
D SUB GENDER ADAPTER DB37 PLUG-DB37 RECEPTACLE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:37Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Contact Material:- RoHS Compliant: Yes

D SUB GENDER ADAPTER DB37 PLUG-DB37 RECEPTACLE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:37Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DG9037MF3 23T5600
Product Name Low Profile Right Angle Adapter, DB37 Male / Female, Cable Exit 3 D Sub Gender Adapter Db37 Plug-Db37 Receptacle; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1157-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contacts - 1317G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers