L-com, Inc. Molded AT Adapter, High Profile, DB25 Male / DB9 Female DG259MF-IBM

Description
Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. Hex nuts are removable to mate with PC ports having reverse hardware or peripherals with standard hardware. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Converts standard serial cables to AT modem wiring Gold contact plating provides reliable connections with repeated mating cycles Molded backshells provide durability Application DCE Serial WAN Modem
Description
Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. Hex nuts are removable to mate with PC ports having reverse hardware or peripherals with standard hardware. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Converts standard serial cables to AT modem wiring Gold contact plating provides reliable connections with repeated mating cycles Molded backshells provide durability Application DCE Serial WAN Modem

Suppliers

Company
Product
Description
Supplier Links
Molded AT Adapter, High Profile, DB25 Male / DB9 Female - DG259MF-IBM - L-com, Inc.
North Andover, MA, United States
Molded AT Adapter, High Profile, DB25 Male / DB9 Female
DG259MF-IBM
Molded AT Adapter, High Profile, DB25 Male / DB9 Female DG259MF-IBM
Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. Hex nuts are removable to mate with PC ports having reverse hardware or peripherals with standard hardware. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Converts standard serial cables to AT modem wiring Gold contact plating provides reliable connections with repeated mating cycles Molded backshells provide durability Application DCE Serial WAN Modem

Convert your existing serial cables to insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port by using these adapters. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. Hex nuts are removable to mate with PC ports having reverse hardware or peripherals with standard hardware. All stock ships same day.

Features

  • 100% shielding throughout for protection against EMI/RFI
  • Converts standard serial cables to AT modem wiring
  • Gold contact plating provides reliable connections with repeated mating cycles
  • Molded backshells provide durability

Application

  • DCE
  • Serial
  • WAN
  • Modem
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number DG259MF-IBM
Product Name Molded AT Adapter, High Profile, DB25 Male / DB9 Female
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-009-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111175 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details