L-com, Inc. Feed-Thru Adapter, DIN 5, Female / Female DD55F

Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female Fully shielded to protect against EMI (electromagnetic interference) Plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Data center DIN cable extension Enclosure OEM
Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female Fully shielded to protect against EMI (electromagnetic interference) Plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Data center DIN cable extension Enclosure OEM

Suppliers

Company
Product
Description
Supplier Links
Feed-Thru Adapter, DIN 5, Female / Female - DD55F - L-com, Inc.
North Andover, MA, United States
Feed-Thru Adapter, DIN 5, Female / Female
DD55F
Feed-Thru Adapter, DIN 5, Female / Female DD55F
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female Fully shielded to protect against EMI (electromagnetic interference) Plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Data center DIN cable extension Enclosure OEM

These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through to pass signals through a panel or enclosure

Application

  • Data center
  • DIN cable extension
  • Enclosure
  • OEM
Supplier's Site
Adaptor Bulkhead Din-5 F/f Rohs Compliant L-Com - 89M9012 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Bulkhead Din-5 F/f Rohs Compliant L-Com
89M9012
Adaptor Bulkhead Din-5 F/f Rohs Compliant L-Com 89M9012
ADAPTOR BULKHEAD DIN-5 F/F ROHS COMPLIANT: YES

ADAPTOR BULKHEAD DIN-5 F/F ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DD55F 89M9012
Product Name Feed-Thru Adapter, DIN 5, Female / Female Adaptor Bulkhead Din-5 F/f Rohs Compliant L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details