L-com, Inc. Cat6 Patch Panel, 24-Port Shielded EIA568A/B DCP110C6-24S

Description
Protect your network lines from EMI/RFI interference with L-com's shielded Category 6 patch panel. Fully shielded jacks and enclosed IDC terminals gives maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simply cable organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C6-24S allows you to have 24 ports in a 0.5U (.875") Rack Space Features EIA568A/B color codes for compatibility with your chosen cable plan Accommodates 22-24AWG Solid, Shielded CAT 6 cabling High Performance, Shielded Category 6 RJ45 Ports for maximum protection against EMI/RFI interference Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Low profile 24 port 0.5U (.875" x 19") rack mount panel design allows for higher port density, while taking up less rack space Application Gigabit Ethernet LAN aggregation Data center management Equipment rooms Wiring closets
Description
Protect your network lines from EMI/RFI interference with L-com's shielded Category 6 patch panel. Fully shielded jacks and enclosed IDC terminals gives maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simply cable organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C6-24S allows you to have 24 ports in a 0.5U (.875") Rack Space Features EIA568A/B color codes for compatibility with your chosen cable plan Accommodates 22-24AWG Solid, Shielded CAT 6 cabling High Performance, Shielded Category 6 RJ45 Ports for maximum protection against EMI/RFI interference Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Low profile 24 port 0.5U (.875" x 19") rack mount panel design allows for higher port density, while taking up less rack space Application Gigabit Ethernet LAN aggregation Data center management Equipment rooms Wiring closets

Suppliers

Company
Product
Description
Supplier Links
Cat6 Patch Panel, 24-Port Shielded EIA568A/B - DCP110C6-24S - L-com, Inc.
North Andover, MA, United States
Cat6 Patch Panel, 24-Port Shielded EIA568A/B
DCP110C6-24S
Cat6 Patch Panel, 24-Port Shielded EIA568A/B DCP110C6-24S
Protect your network lines from EMI/RFI interference with L-com's shielded Category 6 patch panel. Fully shielded jacks and enclosed IDC terminals gives maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simply cable organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C6-24S allows you to have 24 ports in a 0.5U (.875") Rack Space Features EIA568A/B color codes for compatibility with your chosen cable plan Accommodates 22-24AWG Solid, Shielded CAT 6 cabling High Performance, Shielded Category 6 RJ45 Ports for maximum protection against EMI/RFI interference Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Low profile 24 port 0.5U (.875" x 19") rack mount panel design allows for higher port density, while taking up less rack space Application Gigabit Ethernet LAN aggregation Data center management Equipment rooms Wiring closets

Protect your network lines from EMI/RFI interference with L-com's shielded Category 6 patch panel. Fully shielded jacks and enclosed IDC terminals gives maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simply cable organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C6-24S allows you to have 24 ports in a 0.5U (.875") Rack Space

Features

  • EIA568A/B color codes for compatibility with your chosen cable plan
  • Accommodates 22-24AWG Solid, Shielded CAT 6 cabling
  • High Performance, Shielded Category 6 RJ45 Ports for maximum protection against EMI/RFI interference
  • Industry Standard IDC 110 terminal blocks for fast and simple cable terminations
  • Low profile 24 port 0.5U (.875" x 19") </font> rack mount panel design allows for higher port density, while taking up less rack space

Application

  • Gigabit Ethernet
  • LAN aggregation
  • Data center management
  • Equipment rooms
  • Wiring closets
Supplier's Site
Patch Panel, Rj45, 0.5U, 24 Port, Cat6; Connector Type L-Com - 51T9265 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 0.5U, 24 Port, Cat6; Connector Type L-Com
51T9265
Patch Panel, Rj45, 0.5U, 24 Port, Cat6; Connector Type L-Com 51T9265
PATCH PANEL, RJ45, 0.5U, 24 PORT, CAT6; Connector Type:RJ45 Patch Panel; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:0.5U; Product Range:

PATCH PANEL, RJ45, 0.5U, 24 PORT, CAT6; Connector Type:RJ45 Patch Panel; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:0.5U; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number DCP110C6-24S 51T9265
Product Name Cat6 Patch Panel, 24-Port Shielded EIA568A/B Patch Panel, Rj45, 0.5U, 24 Port, Cat6; Connector Type L-Com
Ports 24 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
CCTV Patch Panel - H16P-RJ45 - Gem Electronics
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details