L-com, Inc. Hdmi-Dvi Video Cable, 3M, 28/30Awg, Black; Connector Type A L-Com CTLHDMI-DVI-MM-3

Description
HDMI-DVI VIDEO CABLE, 3M, 28/30AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet
Description
HDMI-DVI VIDEO CABLE, 3M, 28/30AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi-Dvi Video Cable, 3M, 28/30Awg, Black; Connector Type A L-Com - 89M8728 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi-Dvi Video Cable, 3M, 28/30Awg, Black; Connector Type A L-Com
89M8728
Hdmi-Dvi Video Cable, 3M, 28/30Awg, Black; Connector Type A L-Com 89M8728
HDMI-DVI VIDEO CABLE, 3M, 28/30AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes

HDMI-DVI VIDEO CABLE, 3M, 28/30AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89M8728
Product Name Hdmi-Dvi Video Cable, 3M, 28/30Awg, Black; Connector Type A L-Com
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/601-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers