L-com, Inc. Premium VGA Cable, HD15 Male / Male with Ferrites, Black 100.0 ft CTLF3VGAMM-100

Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Fully molded backshell construction is highly durable Application Digital Signage KVM applications PC monitor applications Projector applications
Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Fully molded backshell construction is highly durable Application Digital Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 100.0 ft - CTLF3VGAMM-100 - L-com, Inc.
North Andover, MA, United States
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 100.0 ft
CTLF3VGAMM-100
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 100.0 ft CTLF3VGAMM-100
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Fully molded backshell construction is highly durable Application Digital Signage KVM applications PC monitor applications Projector applications

This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet.

Features

  • Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Available in standard lengths from 1 to 200 ft
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI
  • Fully molded backshell construction is highly durable

Application

  • Digital Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Ca Svga Hd15M/m W/fer 100 Blk L-Com - 89M8723 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15M/m W/fer 100 Blk L-Com
89M8723
Ca Svga Hd15M/m W/fer 100 Blk L-Com 89M8723
CA SVGA HD15M/M W/FER 100 BLK

CA SVGA HD15M/M W/FER 100 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLF3VGAMM-100 89M8723
Product Name Premium VGA Cable, HD15 Male / Male with Ferrites, Black 100.0 ft Ca Svga Hd15M/m W/fer 100 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
BNC Male, RG59 Single Shielded Video Cable - 8910 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Connector Type BNC
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details