RS Components, Ltd. Video Converters 1778763

Description
Mini DisplayPort to VGA Adapter - White
Request a Quote
Description
Mini DisplayPort to VGA Adapter - White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 1778763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1778763
Video Converters 1778763
Mini DisplayPort to VGA Adapter - White

Mini DisplayPort to VGA Adapter - White

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1778763
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 3793632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.1476 ft (0.4500 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1765766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details
Video Converters - 1778777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details