L-com, Inc. Premium VGA Cable, HD15 Male / Male with Ferrites, Black 10.0 ft CTLF3VGAMM-10

Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Available in standard lengths from 1 to 200 ft Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Application KVM applications Projector applications Digital Signage PC monitor applications
Datasheet
Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Available in standard lengths from 1 to 200 ft Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Application KVM applications Projector applications Digital Signage PC monitor applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 10.0 ft - CTLF3VGAMM-10 - L-com, Inc.
North Andover, MA, United States
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 10.0 ft
CTLF3VGAMM-10
Premium VGA Cable, HD15 Male / Male with Ferrites, Black 10.0 ft CTLF3VGAMM-10
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet. Features Available in standard lengths from 1 to 200 ft Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Application KVM applications Projector applications Digital Signage PC monitor applications

This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Available in standard lengths ranging from 1 to 200 feet.

Features

  • Available in standard lengths from 1 to 200 ft
  • Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Fully molded backshell construction is highly durable
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI

Application

  • KVM applications
  • Projector applications
  • Digital Signage
  • PC monitor applications
Supplier's Site
Cable Assemblies - D-Sub Cables - CTLF3VGAMM-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CTLF3VGAMM-10
Cable Assemblies - D-Sub Cables CTLF3VGAMM-10
CA SVGA HD15M/M W/FERR 10' BLK

CA SVGA HD15M/M W/FERR 10' BLK

Supplier's Site
CA SVGA HD15M/M W/FERR 10BLK - 70126578 - Allied Electronics, Inc.
Fort Worth, TX, USA
CA SVGA HD15M/M W/FERR 10BLK
70126578
CA SVGA HD15M/M W/FERR 10BLK 70126578
CA SVGA HD15M/M W/FERR 10BLK

CA SVGA HD15M/M W/FERR 10BLK

Supplier's Site
Video Cable, Hd-15 Plug To Plug, 3.05M, Black; Connector Type A L-Com - 60K8635 - Newark, An Avnet Company
Chicago, IL, United States
Video Cable, Hd-15 Plug To Plug, 3.05M, Black; Connector Type A L-Com
60K8635
Video Cable, Hd-15 Plug To Plug, 3.05M, Black; Connector Type A L-Com 60K8635
VIDEO CABLE, HD-15 PLUG TO PLUG, 3.05M, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

VIDEO CABLE, HD-15 PLUG TO PLUG, 3.05M, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTLF3VGAMM-10 CTLF3VGAMM-10 70126578 60K8635
Product Name Premium VGA Cable, HD15 Male / Male with Ferrites, Black 10.0 ft Cable Assemblies - D-Sub Cables CA SVGA HD15M/M W/FERR 10BLK Video Cable, Hd-15 Plug To Plug, 3.05M, Black; Connector Type A L-Com
Application Audio; Video Video
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
ZK2000-7600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/102-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details