RS Components, Ltd. Video Converters 325246

Description
VideoADPT DVI Plug HDMISocket UltraHD 4K
Request a Quote
Description
VideoADPT DVI Plug HDMISocket UltraHD 4K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 325246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
325246
Video Converters 325246
VideoADPT DVI Plug HDMISocket UltraHD 4K

VideoADPT DVI Plug HDMISocket UltraHD 4K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 325246
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 5.91 ft (18 dm)
View Details
HDMI Cables - 1765677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 9.84 ft (30 dm)
View Details
Audio Cable - 8134426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Shielding Ftp
Cable Length 328 ft (1000 dm)
View Details
HDMI Cables - 1828569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 9.84 ft (30 dm)
View Details