L-com, Inc. Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 50.0 ft CTLF3VGAMF-50

Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available. Features Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths ranging from 1 to 200 ft Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Application Digital Signage KVM applications PC monitor applications Projector applications Video Signage
Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available. Features Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths ranging from 1 to 200 ft Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Application Digital Signage KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 50.0 ft - CTLF3VGAMF-50 - L-com, Inc.
North Andover, MA, United States
Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 50.0 ft
CTLF3VGAMF-50
Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 50.0 ft CTLF3VGAMF-50
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available. Features Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths ranging from 1 to 200 ft Fully molded backshell construction is highly durable Three 75 Ohm coaxial cables assure high quality video signal Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Application Digital Signage KVM applications PC monitor applications Projector applications Video Signage

This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available.

Features

  • Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Available in standard lengths ranging from 1 to 200 ft
  • Fully molded backshell construction is highly durable
  • Three 75 Ohm coaxial cables assure high quality video signal
  • Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI

Application

  • Digital Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Ca Svga Hd15M/f W/ferr 50 Blk L-Com - 23T5530 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15M/f W/ferr 50 Blk L-Com
23T5530
Ca Svga Hd15M/f W/ferr 50 Blk L-Com 23T5530
CA SVGA HD15M/F W/FERR 50 BLK

CA SVGA HD15M/F W/FERR 50 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLF3VGAMF-50 23T5530
Product Name Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 50.0 ft Ca Svga Hd15M/f W/ferr 50 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
ZB9041 | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details