RS Components, Ltd. Video Converters 325247

Description
VideoADPT HDMI Plug DVISocket UltraHD 4K
Request a Quote
Description
VideoADPT HDMI Plug DVISocket UltraHD 4K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 325247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
325247
Video Converters 325247
VideoADPT HDMI Plug DVISocket UltraHD 4K

VideoADPT HDMI Plug DVISocket UltraHD 4K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 325247
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.8366 ft (2.55 dm)
View Details
Video Converters - 1778747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.5000 ft (1.52 dm)
View Details
Video Converters - 1778810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4856 ft (1.48 dm)
View Details
DVI Cables - 1863023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 3.28 ft (10 dm)
View Details