L-com, Inc. Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 20.0 ft CTLF3VGAMF-20

Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available. Features Fully molded backshell construction is highly durable Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths ranging from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Application Projector applications Video Signage Digital Signage KVM applications PC monitor applications
Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available. Features Fully molded backshell construction is highly durable Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths ranging from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Application Projector applications Video Signage Digital Signage KVM applications PC monitor applications

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 20.0 ft - CTLF3VGAMF-20 - L-com, Inc.
North Andover, MA, United States
Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 20.0 ft
CTLF3VGAMF-20
Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 20.0 ft CTLF3VGAMF-20
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available. Features Fully molded backshell construction is highly durable Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths ranging from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Application Projector applications Video Signage Digital Signage KVM applications PC monitor applications

This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available.

Features

  • Fully molded backshell construction is highly durable
  • Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI
  • Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Available in standard lengths ranging from 1 to 200 ft
  • Three 75 Ohm coaxial cables assure high quality video signal

Application

  • Projector applications
  • Video Signage
  • Digital Signage
  • KVM applications
  • PC monitor applications
Supplier's Site
Ca Svga Hd15M/f W/ferr 20 Blk L-Com - 23T5526 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15M/f W/ferr 20 Blk L-Com
23T5526
Ca Svga Hd15M/f W/ferr 20 Blk L-Com 23T5526
CA SVGA HD15M/F W/FERR 20 BLK

CA SVGA HD15M/F W/FERR 20 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLF3VGAMF-20 23T5526
Product Name Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 20.0 ft Ca Svga Hd15M/f W/ferr 20 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/104-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers