L-com, Inc. Plastic Armored DVI-D Single Link DVI Cable Male / Male 5.0 ft CTLDVISPL-5

Description
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Hardened PVC material provides 800 PSI crush resistance RoHS compliant 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Application Digital Signage Professional A/V Digital video PC display
Description
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Hardened PVC material provides 800 PSI crush resistance RoHS compliant 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Application Digital Signage Professional A/V Digital video PC display

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DVI-D Single Link DVI Cable Male / Male 5.0 ft - CTLDVISPL-5 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DVI-D Single Link DVI Cable Male / Male 5.0 ft
CTLDVISPL-5
Plastic Armored DVI-D Single Link DVI Cable Male / Male 5.0 ft CTLDVISPL-5
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Hardened PVC material provides 800 PSI crush resistance RoHS compliant 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Application Digital Signage Professional A/V Digital video PC display

These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Hardened PVC material provides 800 PSI crush resistance
  • RoHS compliant
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • DVI cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI

Application

  • Digital Signage
  • Professional A/V
  • Digital video
  • PC display
Supplier's Site
Cbl Dvi-D M/m Sl Pl Arm 5 L-Com - 28X7541 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Dvi-D M/m Sl Pl Arm 5 L-Com
28X7541
Cbl Dvi-D M/m Sl Pl Arm 5 L-Com 28X7541
CBL DVI-D M/M SL PL ARM 5

CBL DVI-D M/M SL PL ARM 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVISPL-5 28X7541
Product Name Plastic Armored DVI-D Single Link DVI Cable Male / Male 5.0 ft Cbl Dvi-D M/m Sl Pl Arm 5 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Shielding Foil Braid
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-3033/104-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers