L-com, Inc. Plastic Armored DVI-D Single Link DVI Cable Male / Male 10.0 ft CTLDVISPL-10

Description
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Foil plus braid shield provides maximum protection against EMI/RFI 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Hardened PVC material provides 800 PSI crush resistance RoHS compliant Application Digital Signage Digital video PC display Professional A/V
Description
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Foil plus braid shield provides maximum protection against EMI/RFI 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Hardened PVC material provides 800 PSI crush resistance RoHS compliant Application Digital Signage Digital video PC display Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DVI-D Single Link DVI Cable Male / Male 10.0 ft - CTLDVISPL-10 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DVI-D Single Link DVI Cable Male / Male 10.0 ft
CTLDVISPL-10
Plastic Armored DVI-D Single Link DVI Cable Male / Male 10.0 ft CTLDVISPL-10
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Foil plus braid shield provides maximum protection against EMI/RFI 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Hardened PVC material provides 800 PSI crush resistance RoHS compliant Application Digital Signage Digital video PC display Professional A/V

These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • DVI cable assembly with plastic protective outer jacket
  • Hardened PVC material provides 800 PSI crush resistance
  • RoHS compliant

Application

  • Digital Signage
  • Digital video
  • PC display
  • Professional A/V
Supplier's Site
Cbl Dvi-D M/m Sl Pl Arm 10 L-Com - 28X7538 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Dvi-D M/m Sl Pl Arm 10 L-Com
28X7538
Cbl Dvi-D M/m Sl Pl Arm 10 L-Com 28X7538
CBL DVI-D M/M SL PL ARM 10

CBL DVI-D M/M SL PL ARM 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVISPL-10 28X7538
Product Name Plastic Armored DVI-D Single Link DVI Cable Male / Male 10.0 ft Cbl Dvi-D M/m Sl Pl Arm 10 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Shielding Foil Braid
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3140/501-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details