L-com, Inc. Metal Armored DVI-D Single Link DVI Cable Male / Male 3.0 ft CTLDVISMT-3

Description
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Connectors feature 30 micro inches gold plating providing reliable connectivity Fully molded backshell construction is highly durable RoHS compliant Used to Connect DVI-D Single Link sources and displays Metal protective outer jacket Application Professional A/V Digital Signage Digital video PC display
Description
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Connectors feature 30 micro inches gold plating providing reliable connectivity Fully molded backshell construction is highly durable RoHS compliant Used to Connect DVI-D Single Link sources and displays Metal protective outer jacket Application Professional A/V Digital Signage Digital video PC display

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DVI-D Single Link DVI Cable Male / Male 3.0 ft - CTLDVISMT-3 - L-com, Inc.
North Andover, MA, United States
Metal Armored DVI-D Single Link DVI Cable Male / Male 3.0 ft
CTLDVISMT-3
Metal Armored DVI-D Single Link DVI Cable Male / Male 3.0 ft CTLDVISMT-3
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Connectors feature 30 micro inches gold plating providing reliable connectivity Fully molded backshell construction is highly durable RoHS compliant Used to Connect DVI-D Single Link sources and displays Metal protective outer jacket Application Professional A/V Digital Signage Digital video PC display

These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Fully molded backshell construction is highly durable
  • RoHS compliant
  • Used to Connect DVI-D Single Link sources and displays
  • Metal protective outer jacket

Application

  • Professional A/V
  • Digital Signage
  • Digital video
  • PC display
Supplier's Site
Ca Dvi-D Sl M/m Mtl Arm 3 L-Com - 17X1903 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Sl M/m Mtl Arm 3 L-Com
17X1903
Ca Dvi-D Sl M/m Mtl Arm 3 L-Com 17X1903
CA DVI-D SL M/M MTL ARM 3

CA DVI-D SL M/M MTL ARM 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVISMT-3 17X1903
Product Name Metal Armored DVI-D Single Link DVI Cable Male / Male 3.0 ft Ca Dvi-D Sl M/m Mtl Arm 3 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details