L-com, Inc. Metal Armored DVI-D Single Link DVI Cable Male / Male 15.0 ft CTLDVISMT-15

Description
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Metal protective outer jacket Connectors feature 30 micro inches gold plating providing reliable connectivity Fully molded backshell construction is highly durable RoHS compliant Used to Connect DVI-D Single Link sources and displays Application Digital Signage PC display Professional A/V Digital video
Description
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Metal protective outer jacket Connectors feature 30 micro inches gold plating providing reliable connectivity Fully molded backshell construction is highly durable RoHS compliant Used to Connect DVI-D Single Link sources and displays Application Digital Signage PC display Professional A/V Digital video

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DVI-D Single Link DVI Cable Male / Male 15.0 ft - CTLDVISMT-15 - L-com, Inc.
North Andover, MA, United States
Metal Armored DVI-D Single Link DVI Cable Male / Male 15.0 ft
CTLDVISMT-15
Metal Armored DVI-D Single Link DVI Cable Male / Male 15.0 ft CTLDVISMT-15
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Metal protective outer jacket Connectors feature 30 micro inches gold plating providing reliable connectivity Fully molded backshell construction is highly durable RoHS compliant Used to Connect DVI-D Single Link sources and displays Application Digital Signage PC display Professional A/V Digital video

These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Metal protective outer jacket
  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Fully molded backshell construction is highly durable
  • RoHS compliant
  • Used to Connect DVI-D Single Link sources and displays

Application

  • Digital Signage
  • PC display
  • Professional A/V
  • Digital video
Supplier's Site
Ca Dvi-D Sl M/m Mtl Arm 15 L-Com - 17X1902 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Sl M/m Mtl Arm 15 L-Com
17X1902
Ca Dvi-D Sl M/m Mtl Arm 15 L-Com 17X1902
CA DVI-D SL M/M MTL ARM 15

CA DVI-D SL M/M MTL ARM 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVISMT-15 17X1902
Product Name Metal Armored DVI-D Single Link DVI Cable Male / Male 15.0 ft Ca Dvi-D Sl M/m Mtl Arm 15 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers