L-com, Inc. Plastic Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 3.0 ft CTLDVIRAPL-3

Description
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Hardened PVC material provides 800 PSI crush resistance RoHS compliant Application Digital video PC display Digital Signage Professional A/V
Description
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Hardened PVC material provides 800 PSI crush resistance RoHS compliant Application Digital video PC display Digital Signage Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 3.0 ft - CTLDVIRAPL-3 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 3.0 ft
CTLDVIRAPL-3
Plastic Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 3.0 ft CTLDVIRAPL-3
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Hardened PVC material provides 800 PSI crush resistance RoHS compliant Application Digital video PC display Digital Signage Professional A/V

These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • DVI cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Hardened PVC material provides 800 PSI crush resistance
  • RoHS compliant

Application

  • Digital video
  • PC display
  • Digital Signage
  • Professional A/V
Supplier's Site
Ca Dvi-D Dl M Ra/m Pl Arm 3 L-Com - 28X7536 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Dl M Ra/m Pl Arm 3 L-Com
28X7536
Ca Dvi-D Dl M Ra/m Pl Arm 3 L-Com 28X7536
CA DVI-D DL M RA/M PL ARM 3

CA DVI-D DL M RA/M PL ARM 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVIRAPL-3 28X7536
Product Name Plastic Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 3.0 ft Ca Dvi-D Dl M Ra/m Pl Arm 3 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Shielding Foil Braid
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/1300-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
2 suppliers