L-com, Inc. Plastic Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 10.0 ft CTLDVIRAPL-10

Description
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Hardened PVC material provides 800 PSI crush resistance RoHS compliant Foil plus braid shield provides maximum protection against EMI/RFI Application Professional A/V Digital Signage Digital video PC display
Description
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Hardened PVC material provides 800 PSI crush resistance RoHS compliant Foil plus braid shield provides maximum protection against EMI/RFI Application Professional A/V Digital Signage Digital video PC display

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 10.0 ft - CTLDVIRAPL-10 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 10.0 ft
CTLDVIRAPL-10
Plastic Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 10.0 ft CTLDVIRAPL-10
These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles DVI cable assembly with plastic protective outer jacket Hardened PVC material provides 800 PSI crush resistance RoHS compliant Foil plus braid shield provides maximum protection against EMI/RFI Application Professional A/V Digital Signage Digital video PC display

These unique cables feature a hardened PVC crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • DVI cable assembly with plastic protective outer jacket
  • Hardened PVC material provides 800 PSI crush resistance
  • RoHS compliant
  • Foil plus braid shield provides maximum protection against EMI/RFI

Application

  • Professional A/V
  • Digital Signage
  • Digital video
  • PC display
Supplier's Site
Ca Dvi-D Dl M Ra/m Pl Arm 10 L-Com - 28X7534 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Dl M Ra/m Pl Arm 10 L-Com
28X7534
Ca Dvi-D Dl M Ra/m Pl Arm 10 L-Com 28X7534
CA DVI-D DL M RA/M PL ARM 10

CA DVI-D DL M RA/M PL ARM 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVIRAPL-10 28X7534
Product Name Plastic Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 10.0 ft Ca Dvi-D Dl M Ra/m Pl Arm 10 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Shielding Foil Braid
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZK2000-7300-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers