Sensata Technologies Circular Cable Assemblies 28810-2

Description
Cable Assembly 6.67' (2.03m)
Request a Quote Datasheet
Description
Cable Assembly 6.67' (2.03m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1862-1004-ND
Circular Cable Assemblies 1862-1004-ND
Cable Assembly 6.67' (2.03m)

Cable Assembly 6.67' (2.03m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 28810-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
28810-2
Cable Assemblies - Circular Cable Assemblies 28810-2
CBL CIRC 3POS FEM TO WIRE 6.67'

CBL CIRC 3POS FEM TO WIRE 6.67'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1862-1004-ND 28810-2
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details