L-com, Inc. Metal Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 10.0 ft CTLDVIRAMT-10

Description
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings Metal protective outer jacket RoHS compliant Used to Connect DVI-D Dual Link sources and displays in tight spaces Application Professional A/V Digital Signage Digital video PC display
Description
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings Metal protective outer jacket RoHS compliant Used to Connect DVI-D Dual Link sources and displays in tight spaces Application Professional A/V Digital Signage Digital video PC display

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 10.0 ft - CTLDVIRAMT-10 - L-com, Inc.
North Andover, MA, United States
Metal Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 10.0 ft
CTLDVIRAMT-10
Metal Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 10.0 ft CTLDVIRAMT-10
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Connectors feature 30 micro inches gold plating providing reliable connectivity Low profile thumbscrews on the right angle end allow for maximum space savings Metal protective outer jacket RoHS compliant Used to Connect DVI-D Dual Link sources and displays in tight spaces Application Professional A/V Digital Signage Digital video PC display

These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Low profile thumbscrews on the right angle end allow for maximum space savings
  • Metal protective outer jacket
  • RoHS compliant
  • Used to Connect DVI-D Dual Link sources and displays in tight spaces

Application

  • Professional A/V
  • Digital Signage
  • Digital video
  • PC display
Supplier's Site
Ca Dvi-D Dl M Ra/m Mtl Arm 10 L-Com - 17X1897 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Dl M Ra/m Mtl Arm 10 L-Com
17X1897
Ca Dvi-D Dl M Ra/m Mtl Arm 10 L-Com 17X1897
CA DVI-D DL M RA/M MTL ARM 10

CA DVI-D DL M RA/M MTL ARM 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVIRAMT-10 17X1897
Product Name Metal Armored DVI-D Dual Link DVI Cable Male / Male Right Angle, Bottom, 10.0 ft Ca Dvi-D Dl M Ra/m Mtl Arm 10 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NB1500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details