L-com, Inc. Metal Armored DVI-D Dual Link DVI Cable Male / Male 10.0 ft CTLDVIMT-10

Description
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Fully molded backshell construction is highly durable Connectors feature 30 micro inches gold plating providing reliable connectivity Metal protective outer jacket RoHS compliant Used to Connect DVI-D Dual Link sources and displays Application Digital Signage Digital video PC display Professional A/V
Description
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Fully molded backshell construction is highly durable Connectors feature 30 micro inches gold plating providing reliable connectivity Metal protective outer jacket RoHS compliant Used to Connect DVI-D Dual Link sources and displays Application Digital Signage Digital video PC display Professional A/V

Suppliers

Company
Product
Description
Supplier Links
Metal Armored DVI-D Dual Link DVI Cable Male / Male 10.0 ft - CTLDVIMT-10 - L-com, Inc.
North Andover, MA, United States
Metal Armored DVI-D Dual Link DVI Cable Male / Male 10.0 ft
CTLDVIMT-10
Metal Armored DVI-D Dual Link DVI Cable Male / Male 10.0 ft CTLDVIMT-10
These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Fully molded backshell construction is highly durable Connectors feature 30 micro inches gold plating providing reliable connectivity Metal protective outer jacket RoHS compliant Used to Connect DVI-D Dual Link sources and displays Application Digital Signage Digital video PC display Professional A/V

These unique cables feature a stainless steel crush resistant jacket over our premium DVI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Fully molded backshell construction is highly durable
  • Connectors feature 30 micro inches gold plating providing reliable connectivity
  • Metal protective outer jacket
  • RoHS compliant
  • Used to Connect DVI-D Dual Link sources and displays

Application

  • Digital Signage
  • Digital video
  • PC display
  • Professional A/V
Supplier's Site
Ca Dvi-D Dl M/m Mtl Arm 10 L-Com - 17X1893 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Dl M/m Mtl Arm 10 L-Com
17X1893
Ca Dvi-D Dl M/m Mtl Arm 10 L-Com 17X1893
CA DVI-D DL M/M MTL ARM 10

CA DVI-D DL M/M MTL ARM 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVIMT-10 17X1893
Product Name Metal Armored DVI-D Dual Link DVI Cable Male / Male 10.0 ft Ca Dvi-D Dl M/m Mtl Arm 10 L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/303-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers