L-com, Inc. Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 5.0 ft CTLDVIMM-5

Description
L-com's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Fully molded backshell construction is highly durable 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications
Datasheet
Description
L-com's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Fully molded backshell construction is highly durable 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 5.0 ft - CTLDVIMM-5 - L-com, Inc.
North Andover, MA, United States
Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 5.0 ft
CTLDVIMM-5
Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 5.0 ft CTLDVIMM-5
L-com's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Fully molded backshell construction is highly durable 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications

L-com's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today!

Features

  • Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray
  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection
  • Fully molded backshell construction is highly durable
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles

Application

  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
  • Flat panel display applications
  • Set top box applications
Supplier's Site
Audio/video Cable, 5Ft, Grey; Connector Type A L-Com - 89M8699 - Newark, An Avnet Company
Chicago, IL, United States
Audio/video Cable, 5Ft, Grey; Connector Type A L-Com
89M8699
Audio/video Cable, 5Ft, Grey; Connector Type A L-Com 89M8699
AUDIO/VIDEO CABLE, 5FT, GREY; Connector Type A:DVI-D Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Connector to Connector:DVI-D Plug to DVI-D Plug RoHS Compliant: Yes

AUDIO/VIDEO CABLE, 5FT, GREY; Connector Type A:DVI-D Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Connector to Connector:DVI-D Plug to DVI-D Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assembly, DVI-D Single Link, Male/Male w/Dual Ferrite, 5 ft., Fully Molded - 70126400 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly, DVI-D Single Link, Male/Male w/Dual Ferrite, 5 ft., Fully Molded
70126400
Cable Assembly, DVI-D Single Link, Male/Male w/Dual Ferrite, 5 ft., Fully Molded 70126400
Digital Video Interface (DVI) is widely expected to become the standard digital interface for flat panels. This HyperLink Technologies's series features the DVI-D single link digital only interface with gold plated contacts for reduced signal loss. These fully molded cable assemblies feature a molded integrated ferrite on both ends of the cable assembly for EMI/RFI protection and are fully shielded. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual molded integrated ferrites for EMI/RFI protection Gold plated contact pins to minimize signal loss Fully molded backshell construction is highly durable Available in 4 standard lengths from 3 to 15 ft

Digital Video Interface (DVI) is widely expected to become the standard digital interface for flat panels. This HyperLink Technologies's series features the DVI-D single link digital only interface with gold plated contacts for reduced signal loss. These fully molded cable assemblies feature a molded integrated ferrite on both ends of the cable assembly for EMI/RFI protection and are fully shielded. Available in 4 standard lengths of 3, 5, 10 and 15 feet.


  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Dual molded integrated ferrites for EMI/RFI protection
  • Gold plated contact pins to minimize signal loss
  • Fully molded backshell construction is highly durable
  • Available in 4 standard lengths from 3 to 15 ft
Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - CTLDVIMM-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
CTLDVIMM-5
Cable Assemblies - Video Cables (DVI, HDMI) CTLDVIMM-5
CA DVI-D M/DVI-D M W/FERR 5'

CA DVI-D M/DVI-D M W/FERR 5'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTLDVIMM-5 89M8699 70126400 CTLDVIMM-5
Product Name Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 5.0 ft Audio/video Cable, 5Ft, Grey; Connector Type A L-Com Cable Assembly, DVI-D Single Link, Male/Male w/Dual Ferrite, 5 ft., Fully Molded Cable Assemblies - Video Cables (DVI, HDMI)
Application Audio; Video Audio; Video
Product Type DVI Cable DVI Cable DVI Cable
Cable Length 5 ft (15.24 dm) 4.92 ft (15 dm) 5 ft (15.24 dm) 5 ft (15.24 dm)
Connector Type DVI-D DVI-D; DVI-D Plug DVI-D
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details