L-com, Inc. Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft CTLDVIMM-3

Description
L-com's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection
Datasheet
Description
L-com's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft - CTLDVIMM-3 - L-com, Inc.
North Andover, MA, United States
Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft
CTLDVIMM-3
Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft CTLDVIMM-3
L-com's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection

L-com's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today!

Features

  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray
  • Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection
  • Fully molded backshell construction is highly durable

Application

  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
  • Set top box applications
  • Digital Projection
Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - CTLDVIMM-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
CTLDVIMM-3
Cable Assemblies - Video Cables (DVI, HDMI) CTLDVIMM-3
CA DVI-D M/DVI-D M W/FERR 3'

CA DVI-D M/DVI-D M W/FERR 3'

Supplier's Site
Audio/video Cable, 3Ft, Grey; Connector Type A L-Com - 81H3635 - Newark, An Avnet Company
Chicago, IL, United States
Audio/video Cable, 3Ft, Grey; Connector Type A L-Com
81H3635
Audio/video Cable, 3Ft, Grey; Connector Type A L-Com 81H3635
AUDIO/VIDEO CABLE, 3FT, GREY; Connector Type A:DVI-D Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Grey; Product Range:-; Connector to Connector:DVI-D Plug to DVI-D Plug RoHS Compliant: Yes

AUDIO/VIDEO CABLE, 3FT, GREY; Connector Type A:DVI-D Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Grey; Product Range:-; Connector to Connector:DVI-D Plug to DVI-D Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTLDVIMM-3 CTLDVIMM-3 81H3635
Product Name Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 3.0 ft Cable Assemblies - Video Cables (DVI, HDMI) Audio/video Cable, 3Ft, Grey; Connector Type A L-Com
Application Audio; Video Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 2.95 ft (9 dm)
Connector Type DVI-D DVI-D; DVI-D Plug
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK - FETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details