L-com, Inc. Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 10.0 ft CTLDVIMM-10

Description
L-com's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection
Description
L-com's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection
Datasheet
Datasheet Summary
Powered by GS/AI

The Audio/Video Cable, DVI-D Plug, 10 ft, Gray (part number 81H3636) features DVI-D Single Link connectors on both ends, designed for reliable video signal transmission. The cable is constructed with 30 AWG individually shielded twisted pairs and 28 AWG conductors, providing enhanced performance and reduced interference. It is compliant with RoHS standards, ensuring it meets environmental regulations. The overall jacket is made of PVC in a gray color (Pantone 424C), and the cable includes molded PVC hoods with internal metal backshell shields for durability. This product is suitable for applications requiring high-quality video connections.

Datasheet Summary
Powered by GS/AI

The Audio/Video Cable, DVI-D Plug, 10 ft, Gray (part number 81H3636) features DVI-D Single Link connectors on both ends, designed for reliable video signal transmission. The cable is constructed with 30 AWG individually shielded twisted pairs and 28 AWG conductors, providing enhanced performance and reduced interference. It is compliant with RoHS standards, ensuring it meets environmental regulations. The overall jacket is made of PVC in a gray color (Pantone 424C), and the cable includes molded PVC hoods with internal metal backshell shields for durability. This product is suitable for applications requiring high-quality video connections.

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 10.0 ft - CTLDVIMM-10 - L-com, Inc.
North Andover, MA, United States
Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 10.0 ft
CTLDVIMM-10
Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 10.0 ft CTLDVIMM-10
L-com's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection

L-com's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today!

Features

  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray
  • Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection
  • Fully molded backshell construction is highly durable

Application

  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
  • Set top box applications
  • Digital Projection
Supplier's Site
Audio/video Cable, Dvi-D Plug, 10 , Gry; Connector Type A L-Com - 81H3636 - Newark, An Avnet Company
Chicago, IL, United States
Audio/video Cable, Dvi-D Plug, 10 , Gry; Connector Type A L-Com
81H3636
Audio/video Cable, Dvi-D Plug, 10 , Gry; Connector Type A L-Com 81H3636
AUDIO/VIDEO CABLE, DVI-D PLUG, 10 , GRY; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

AUDIO/VIDEO CABLE, DVI-D PLUG, 10 , GRY; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assembly, DVI-D Single Link, Male/Male w/Dual Ferrite, 10 ft, Fully Molded - 70126401 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly, DVI-D Single Link, Male/Male w/Dual Ferrite, 10 ft, Fully Molded
70126401
Cable Assembly, DVI-D Single Link, Male/Male w/Dual Ferrite, 10 ft, Fully Molded 70126401
Digital Video Interface (DVI) is widely expected to become the standard digital interface for flat panels. This HyperLink Technologies's series features the DVI-D single link digital only interface with gold plated contacts for reduced signal loss. These fully molded cable assemblies feature a molded integrated ferrite on both ends of the cable assembly for EMI/RFI protection and are fully shielded. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual molded integrated ferrites for EMI/RFI protection Gold plated contact pins to minimize signal loss Fully molded backshell construction is highly durable Available in 4 standard lengths from 3 to 15 ft

Digital Video Interface (DVI) is widely expected to become the standard digital interface for flat panels. This HyperLink Technologies's series features the DVI-D single link digital only interface with gold plated contacts for reduced signal loss. These fully molded cable assemblies feature a molded integrated ferrite on both ends of the cable assembly for EMI/RFI protection and are fully shielded. Available in 4 standard lengths of 3, 5, 10 and 15 feet.

  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Dual molded integrated ferrites for EMI/RFI protection
  • Gold plated contact pins to minimize signal loss
  • Fully molded backshell construction is highly durable
  • Available in 4 standard lengths from 3 to 15 ft
Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - CTLDVIMM-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
CTLDVIMM-10
Cable Assemblies - Video Cables (DVI, HDMI) CTLDVIMM-10
CA DVI-D M/DVI-D M W/FERR 10'

CA DVI-D M/DVI-D M W/FERR 10'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTLDVIMM-10 81H3636 70126401 CTLDVIMM-10
Product Name Premium DVI-D Single Link DVI Cable Male / Male w/ Ferrites, 10.0 ft Audio/video Cable, Dvi-D Plug, 10 , Gry; Connector Type A L-Com Cable Assembly, DVI-D Single Link, Male/Male w/Dual Ferrite, 10 ft, Fully Molded Cable Assemblies - Video Cables (DVI, HDMI)
Application Audio; Video Audio; Video
Product Type DVI Cable DVI Cable DVI Cable DVI Cable
Cable Length 10 ft (30.48 dm) 10.01 ft (30.5 dm) 10 ft (30.48 dm) 10 ft (30.48 dm)
Connector Type DVI-D DVI-D; DVI-D Single Link Plug DVI-D
Unlock Full Specs
to access all available technical data