Qualtek Electronics Corp. Power, Line Cables and Extension Cords 223082-01

Description
6.00' (1.83m) Power Cord Black NEMA 1-15P, Polarized To IEC 320-C7, Polarized SPT-2
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Black NEMA 1-15P, Polarized To IEC 320-C7, Polarized SPT-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q536-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q536-ND
Power, Line Cables and Extension Cords Q536-ND
6.00' (1.83m) Power Cord Black NEMA 1-15P, Polarized To IEC 320-C7, Polarized SPT-2

6.00' (1.83m) Power Cord Black NEMA 1-15P, Polarized To IEC 320-C7, Polarized SPT-2

Buy Now Datasheet
Power Cord, Nema 1-15P/iec C7, 1.83M, 7A; Connector Type A Qualtek Electronics - 53W7545 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P/iec C7, 1.83M, 7A; Connector Type A Qualtek Electronics
53W7545
Power Cord, Nema 1-15P/iec C7, 1.83M, 7A; Connector Type A Qualtek Electronics 53W7545
POWER CORD, NEMA 1-15P/IEC C7, 1.83M, 7A; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:1.83m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 1-15P/IEC C7, 1.83M, 7A; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:1.83m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 223082-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
223082-01
Cable Assemblies - Power, Line Cables and Extension Cords 223082-01
CORD 18AWG 1-15P TO IEC320-C7 6'

CORD 18AWG 1-15P TO IEC320-C7 6'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q536-ND 53W7545 223082-01
Product Name Power, Line Cables and Extension Cords Power Cord, Nema 1-15P/iec C7, 1.83M, 7A; Connector Type A Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6 ft (18.29 dm) 6 ft (18.3 dm) 6 ft (18.29 dm)
Connector Type NEMA 1-15P, Polarized NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8G4-E-7.5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 24.6 ft (74.98 dm)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 3M Length - 3021058-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers