L-com, Inc. Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 15.0 ft CTLDVI-ISL-MM-15

Description
DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft. Features Available from stock in 4 lengths ranging from 3 to 15 feet Fully molded connectors for a durable and professional appearance Molded ferrite to minimize effect of EMI and RFI Digital and analog video signal transmission DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz. Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection
Description
DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft. Features Available from stock in 4 lengths ranging from 3 to 15 feet Fully molded connectors for a durable and professional appearance Molded ferrite to minimize effect of EMI and RFI Digital and analog video signal transmission DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz. Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 15.0 ft - CTLDVI-ISL-MM-15 - L-com, Inc.
North Andover, MA, United States
Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 15.0 ft
CTLDVI-ISL-MM-15
Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 15.0 ft CTLDVI-ISL-MM-15
DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft. Features Available from stock in 4 lengths ranging from 3 to 15 feet Fully molded connectors for a durable and professional appearance Molded ferrite to minimize effect of EMI and RFI Digital and analog video signal transmission DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz. Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection

DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. We stock these assemblies in 4 lengths from 3 to 15 ft.

Features

  • Available from stock in 4 lengths ranging from 3 to 15 feet
  • Fully molded connectors for a durable and professional appearance
  • Molded ferrite to minimize effect of EMI and RFI
  • Digital and analog video signal transmission
  • DVI-I single link interface supports resolution values 1920 x 1080 at 60Hz and 1280 x 1024 at 85Hz.

Application

  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
  • Set top box applications
  • Digital Projection
Supplier's Site
Dvi Cbl Dvi-I M/m Sngl Lnk 15 L-Com - 88M3708 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Cbl Dvi-I M/m Sngl Lnk 15 L-Com
88M3708
Dvi Cbl Dvi-I M/m Sngl Lnk 15 L-Com 88M3708
DVI CBL DVI-I M/M SNGL LNK 15

DVI CBL DVI-I M/M SNGL LNK 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVI-ISL-MM-15 88M3708
Product Name Premium DVI-I Single Link DVI Cable Male / Male w/ Ferrites, 15.0 ft Dvi Cbl Dvi-I M/m Sngl Lnk 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details