L-com, Inc. Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 3.0ft CTLDVI-I-MM-3

Description
DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our premium DVI-I cables include dual ferrite beads plus a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features Available in 4 standard lengths from 3 to 15 ft Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual link interfaces support high resolution values Application Set top box applications Digital Projection Digital Signage Flat panel display applications High resolution monitor applications
Description
DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our premium DVI-I cables include dual ferrite beads plus a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features Available in 4 standard lengths from 3 to 15 ft Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual link interfaces support high resolution values Application Set top box applications Digital Projection Digital Signage Flat panel display applications High resolution monitor applications

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 3.0ft - CTLDVI-I-MM-3 - L-com, Inc.
North Andover, MA, United States
Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 3.0ft
CTLDVI-I-MM-3
Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 3.0ft CTLDVI-I-MM-3
DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our premium DVI-I cables include dual ferrite beads plus a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features Available in 4 standard lengths from 3 to 15 ft Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual link interfaces support high resolution values Application Set top box applications Digital Projection Digital Signage Flat panel display applications High resolution monitor applications

DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our premium DVI-I cables include dual ferrite beads plus a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. Available in 4 standard lengths of 3, 5, 10 and 15 feet.

Features

  • Available in 4 standard lengths from 3 to 15 ft
  • Dual molded integrated ferrites for EMI/RFI protection
  • Fully molded backshell construction is highly durable
  • Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Dual link interfaces support high resolution values

Application

  • Set top box applications
  • Digital Projection
  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
Supplier's Site
Dvi Cbl Dvi-I M/m Dual Lnk 3 L-Com - 87H5440 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Cbl Dvi-I M/m Dual Lnk 3 L-Com
87H5440
Dvi Cbl Dvi-I M/m Dual Lnk 3 L-Com 87H5440
DVI CBL DVI-I M/M DUAL LNK 3

DVI CBL DVI-I M/M DUAL LNK 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLDVI-I-MM-3 87H5440
Product Name Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 3.0ft Dvi Cbl Dvi-I M/m Dual Lnk 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8182-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers