Qualtek Electronics Corp. Power, Line Cables and Extension Cords 233082-06

Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C19 SJT
Request a Quote Datasheet
Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C19 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q956-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q956-ND
Power, Line Cables and Extension Cords Q956-ND
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C19 SJT

10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C19 SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 233082-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
233082-06
Cable Assemblies - Power, Line Cables and Extension Cords 233082-06
CRD 14AWG NEMA5-15P - 320C19 10'

CRD 14AWG NEMA5-15P - 320C19 10'

Supplier's Site
Power Cord, Nema 5-15P-Iec C19, 120; Connector To Connector Qualtek Electronics - 53W7550 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C19, 120; Connector To Connector Qualtek Electronics
53W7550
Power Cord, Nema 5-15P-Iec C19, 120; Connector To Connector Qualtek Electronics 53W7550
POWER CORD, NEMA 5-15P-IEC C19, 120"; Connector to Connector:NEMA 5-15P to IEC 60320 C19; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:120" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C19, 120"; Connector to Connector:NEMA 5-15P to IEC 60320 C19; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:120" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q956-ND 233082-06 53W7550
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Nema 5-15P-Iec C19, 120; Connector To Connector Qualtek Electronics
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Connecting cable - NEBC-C-S1WA9HS-K-10-N-B-LE5-PT-S10 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -5 to 60 C (23 to 140 F)
View Details