L-com, Inc. Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft CTLDVI-I-MM-15

Description
DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our premium DVI-I cables include dual ferrite beads plus a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features Available in 4 standard lengths from 3 to 15 ft Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual link interfaces support high resolution values Fully molded backshell construction is highly durable Dual molded integrated ferrites for EMI/RFI protection Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications
Description
DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our premium DVI-I cables include dual ferrite beads plus a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features Available in 4 standard lengths from 3 to 15 ft Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual link interfaces support high resolution values Fully molded backshell construction is highly durable Dual molded integrated ferrites for EMI/RFI protection Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft - CTLDVI-I-MM-15 - L-com, Inc.
North Andover, MA, United States
Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft
CTLDVI-I-MM-15
Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft CTLDVI-I-MM-15
DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our premium DVI-I cables include dual ferrite beads plus a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. Available in 4 standard lengths of 3, 5, 10 and 15 feet. Features Available in 4 standard lengths from 3 to 15 ft Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual link interfaces support high resolution values Fully molded backshell construction is highly durable Dual molded integrated ferrites for EMI/RFI protection Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications

DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our premium DVI-I cables include dual ferrite beads plus a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. Available in 4 standard lengths of 3, 5, 10 and 15 feet.

Features

  • Available in 4 standard lengths from 3 to 15 ft
  • Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Dual link interfaces support high resolution values
  • Fully molded backshell construction is highly durable
  • Dual molded integrated ferrites for EMI/RFI protection

Application

  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
  • Flat panel display applications
  • Set top box applications
Supplier's Site
DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft - 70126529 - Allied Electronics, Inc.
Fort Worth, TX, USA
DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft
70126529
DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft 70126529
DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft

DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft

Supplier's Site
Dvi Cbl Dvi-I M/m Dual Lnk 15 L-Com - 26K1238 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Cbl Dvi-I M/m Dual Lnk 15 L-Com
26K1238
Dvi Cbl Dvi-I M/m Dual Lnk 15 L-Com 26K1238
DVI CBL DVI-I M/M DUAL LNK 15

DVI CBL DVI-I M/M DUAL LNK 15

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTLDVI-I-MM-15 70126529 26K1238
Product Name Premium DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 15.0ft Dvi Cbl Dvi-I M/m Dual Lnk 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
ZK2000-8100-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers