L-com, Inc. Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 3.0 ft CTLDVI-DL-MM-3

Description
L-com's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today! Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual link interfaces support high resolution values Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications
Description
L-com's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today! Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual link interfaces support high resolution values Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 3.0 ft - CTLDVI-DL-MM-3 - L-com, Inc.
North Andover, MA, United States
Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 3.0 ft
CTLDVI-DL-MM-3
Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 3.0 ft CTLDVI-DL-MM-3
L-com's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today! Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual link interfaces support high resolution values Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications

L-com's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal enclosure under the molded backshell to reduce the adverse effects of EMI/RFI. Furthermore the CTLDVIMM cable series features 30 microinch gold plated contacts for reduced signal loss. This series is perfect for all your Dual Link DVI cable applications. Order online today!

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Available in 4 standard DVI cable lengths from 3 to 15 ft. Color is gray
  • Features dual molded integrated ferrites plus a custom steel internal enclosure under the molded backshells for maximum EMI/RFI protection
  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Dual link interfaces support high resolution values

Application

  • Digital Projection
  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
  • Set top box applications
Supplier's Site
Dvi Cbl Dvi-D M/m Dual Lnk 3 Rohs Compliant L-Com - 89M8684 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Cbl Dvi-D M/m Dual Lnk 3 Rohs Compliant L-Com
89M8684
Dvi Cbl Dvi-D M/m Dual Lnk 3 Rohs Compliant L-Com 89M8684
DVI CBL DVI-D M/M DUAL LNK 3 ROHS COMPLIANT: YES

DVI CBL DVI-D M/M DUAL LNK 3 ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - CTLDVI-DL-MM-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
CTLDVI-DL-MM-3
Cable Assemblies - Video Cables (DVI, HDMI) CTLDVI-DL-MM-3
DVI CBL DVI-D M/M DUAL LNK 3'

DVI CBL DVI-D M/M DUAL LNK 3'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CTLDVI-DL-MM-3 89M8684 CTLDVI-DL-MM-3
Product Name Premium DVI-D Dual Link DVI Cable Male / Male w/ Ferrites, 3.0 ft Dvi Cbl Dvi-D M/m Dual Lnk 3 Rohs Compliant L-Com Cable Assemblies - Video Cables (DVI, HDMI)
Application Audio; Video
Product Type DVI Cable DVI Cable DVI Cable
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm)
Connector Type DVI-D
Unlock Full Specs
to access all available technical data