L-com, Inc. Super Thin LSZH W/Disconnect SVGA HD15 Male/Male 25.0 ft CTLB3VGAMM-25TZ

Description
Now there is a solution to your difficult installation problems that also require the use of a LSZH cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Low Smoke Zero Halogen Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility LSZH jacketed cable ideal where low smoke characteristics are critical Three 75 Ohm coaxial cables assure optimum video signal transmission Application Projector applications Video Signage KVM applications PC monitor applications
Description
Now there is a solution to your difficult installation problems that also require the use of a LSZH cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Low Smoke Zero Halogen Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility LSZH jacketed cable ideal where low smoke characteristics are critical Three 75 Ohm coaxial cables assure optimum video signal transmission Application Projector applications Video Signage KVM applications PC monitor applications

Suppliers

Company
Product
Description
Supplier Links
Super Thin LSZH W/Disconnect SVGA HD15 Male/Male 25.0 ft - CTLB3VGAMM-25TZ - L-com, Inc.
North Andover, MA, United States
Super Thin LSZH W/Disconnect SVGA HD15 Male/Male 25.0 ft
CTLB3VGAMM-25TZ
Super Thin LSZH W/Disconnect SVGA HD15 Male/Male 25.0 ft CTLB3VGAMM-25TZ
Now there is a solution to your difficult installation problems that also require the use of a LSZH cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Low Smoke Zero Halogen Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility LSZH jacketed cable ideal where low smoke characteristics are critical Three 75 Ohm coaxial cables assure optimum video signal transmission Application Projector applications Video Signage KVM applications PC monitor applications

Now there is a solution to your difficult installation problems that also require the use of a LSZH cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our Low Smoke Zero Halogen Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 20, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector.

Features

  • Low profile disconnect and HD15 backshell allows routing through 3/4" conduit
  • SVGA video signal transmission in difficult routing situations
  • User defined hardware results in maximum mounting flexibility
  • LSZH jacketed cable ideal where low smoke characteristics are critical
  • Three 75 Ohm coaxial cables assure optimum video signal transmission

Application

  • Projector applications
  • Video Signage
  • KVM applications
  • PC monitor applications
Supplier's Site
Svga Hd15M/m W/discon Lszh 25 L-Com - 89M8676 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/m W/discon Lszh 25 L-Com
89M8676
Svga Hd15M/m W/discon Lszh 25 L-Com 89M8676
SVGA HD15M/M W/DISCON LSZH 25

SVGA HD15M/M W/DISCON LSZH 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLB3VGAMM-25TZ 89M8676
Product Name Super Thin LSZH W/Disconnect SVGA HD15 Male/Male 25.0 ft Svga Hd15M/m W/discon Lszh 25 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details