L-com, Inc. Super Thin Plenum SVGA w/Disconnect, HD15 Male/Male, 25.0 ft CTLB3VGAMM-25TP

Description
Now there is a solution to your difficult installation problems that also requires the use of a plenum rated cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our CMP plenum rated Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit Three 75 Ohm coaxial cables assure optimum video signal transmission User defined hardware results in maximum mounting flexibility Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical SVGA video signal transmission in difficult routing situations Application Video Signage KVM applications PC monitor applications Projector applications
Description
Now there is a solution to your difficult installation problems that also requires the use of a plenum rated cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our CMP plenum rated Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit Three 75 Ohm coaxial cables assure optimum video signal transmission User defined hardware results in maximum mounting flexibility Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical SVGA video signal transmission in difficult routing situations Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Super Thin Plenum SVGA w/Disconnect, HD15 Male/Male, 25.0 ft - CTLB3VGAMM-25TP - L-com, Inc.
North Andover, MA, United States
Super Thin Plenum SVGA w/Disconnect, HD15 Male/Male, 25.0 ft
CTLB3VGAMM-25TP
Super Thin Plenum SVGA w/Disconnect, HD15 Male/Male, 25.0 ft CTLB3VGAMM-25TP
Now there is a solution to your difficult installation problems that also requires the use of a plenum rated cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our CMP plenum rated Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit Three 75 Ohm coaxial cables assure optimum video signal transmission User defined hardware results in maximum mounting flexibility Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical SVGA video signal transmission in difficult routing situations Application Video Signage KVM applications PC monitor applications Projector applications

Now there is a solution to your difficult installation problems that also requires the use of a plenum rated cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our CMP plenum rated Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector.

Features

  • Low profile disconnect and HD15 backshell allows routing through 3/4" conduit
  • Three 75 Ohm coaxial cables assure optimum video signal transmission
  • User defined hardware results in maximum mounting flexibility
  • Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical
  • SVGA video signal transmission in difficult routing situations

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Svga Hd15M/m W/discon Plen 25 L-Com - 89M8675 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/m W/discon Plen 25 L-Com
89M8675
Svga Hd15M/m W/discon Plen 25 L-Com 89M8675
SVGA HD15M/M W/DISCON PLEN 25

SVGA HD15M/M W/DISCON PLEN 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLB3VGAMM-25TP 89M8675
Product Name Super Thin Plenum SVGA w/Disconnect, HD15 Male/Male, 25.0 ft Svga Hd15M/m W/discon Plen 25 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
ZK2000-2322-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3140/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers