L-com, Inc. Super Thin Plenum SVGA w/Disconnect, HD15 Male/Male, 15.0 ft CTLB3VGAMM-15TP

Description
Now there is a solution to your difficult installation problems that also requires the use of a plenum rated cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our CMP plenum rated Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical Three 75 Ohm coaxial cables assure optimum video signal transmission Application Video Signage KVM applications PC monitor applications Projector applications
Description
Now there is a solution to your difficult installation problems that also requires the use of a plenum rated cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our CMP plenum rated Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical Three 75 Ohm coaxial cables assure optimum video signal transmission Application Video Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Super Thin Plenum SVGA w/Disconnect, HD15 Male/Male, 15.0 ft - CTLB3VGAMM-15TP - L-com, Inc.
North Andover, MA, United States
Super Thin Plenum SVGA w/Disconnect, HD15 Male/Male, 15.0 ft
CTLB3VGAMM-15TP
Super Thin Plenum SVGA w/Disconnect, HD15 Male/Male, 15.0 ft CTLB3VGAMM-15TP
Now there is a solution to your difficult installation problems that also requires the use of a plenum rated cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our CMP plenum rated Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector. Features Low profile disconnect and HD15 backshell allows routing through 3/4" conduit SVGA video signal transmission in difficult routing situations User defined hardware results in maximum mounting flexibility Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical Three 75 Ohm coaxial cables assure optimum video signal transmission Application Video Signage KVM applications PC monitor applications Projector applications

Now there is a solution to your difficult installation problems that also requires the use of a plenum rated cable. This VGA cable series features a fully populated DDC compliant assembly with (2) low profile HD15 male connectors and our CMP plenum rated Super Thin cable. An additional feature of this series is our unique user defined mounting hardware plus a low profile break connector. The low profile disconnect connector's small size allows routing through 3/4" conduit and other tight spaces that would not accommodate the size of a HD15 connector. Offered in standard lengths of 15, 25, 50 and 75 feet with a 1 foot lead in length to the low profile connector.

Features

  • Low profile disconnect and HD15 backshell allows routing through 3/4" conduit
  • SVGA video signal transmission in difficult routing situations
  • User defined hardware results in maximum mounting flexibility
  • Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical
  • Three 75 Ohm coaxial cables assure optimum video signal transmission

Application

  • Video Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Svga Hd15M/m W/discon Plen 15 L-Com - 89M8669 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15M/m W/discon Plen 15 L-Com
89M8669
Svga Hd15M/m W/discon Plen 15 L-Com 89M8669
SVGA HD15M/M W/DISCON PLEN 15

SVGA HD15M/M W/DISCON PLEN 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLB3VGAMM-15TP 89M8669
Product Name Super Thin Plenum SVGA w/Disconnect, HD15 Male/Male, 15.0 ft Svga Hd15M/m W/discon Plen 15 L-Com
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details