RS Components, Ltd. VGA Cables 1861670

Description
25m Coax High Resolution Monitor VGA Cab
Request a Quote
Description
25m Coax High Resolution Monitor VGA Cab
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 1861670 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
1861670
VGA Cables 1861670
25m Coax High Resolution Monitor VGA Cab

25m Coax High Resolution Monitor VGA Cab

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1861670
Product Name VGA Cables
Application Video
Cable Shielding Braid; Foil; Aluminum-mylar foil with braid
Cable Length 82.02 ft (250 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 6 ft (18.29 dm)
Standards / Certifications RoHS
View Details
Serial Cables - 1954272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type Serial
Cable Length 6.56 ft (20 dm)
View Details
HDMI Cables - 1828813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 131 ft (400 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1765676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 6.56 ft (20 dm)
View Details