L-com, Inc. SVGA Breakout Cable, HD15 Male W/Ferrite / 5 BNC Male, 6.0 ft CTL5CAT-6F

Description
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal True 75 Ohm BNC male connectors eliminate impedance mismatch Available in standard lengths of 3 and 6 feet Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly Application KVM applications PC monitor applications Projector applications Video Signage
Description
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal True 75 Ohm BNC male connectors eliminate impedance mismatch Available in standard lengths of 3 and 6 feet Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
SVGA Breakout Cable, HD15 Male W/Ferrite / 5 BNC Male, 6.0 ft - CTL5CAT-6F - L-com, Inc.
North Andover, MA, United States
SVGA Breakout Cable, HD15 Male W/Ferrite / 5 BNC Male, 6.0 ft
CTL5CAT-6F
SVGA Breakout Cable, HD15 Male W/Ferrite / 5 BNC Male, 6.0 ft CTL5CAT-6F
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Allows connection of a signal generating device (CPU) and a display device (Monitor) Five 75 Ohm coaxial cables assure high quality video signal True 75 Ohm BNC male connectors eliminate impedance mismatch Available in standard lengths of 3 and 6 feet Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly Application KVM applications PC monitor applications Projector applications Video Signage

This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup.

Features

  • Allows connection of a signal generating device (CPU) and a display device (Monitor)
  • Five 75 Ohm coaxial cables assure high quality video signal
  • True 75 Ohm BNC male connectors eliminate impedance mismatch
  • Available in standard lengths of 3 and 6 feet
  • Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Ca Hd15M/5 Bncm W/ferr 6 Gry L-Com - 89M8972 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hd15M/5 Bncm W/ferr 6 Gry L-Com
89M8972
Ca Hd15M/5 Bncm W/ferr 6 Gry L-Com 89M8972
CA HD15M/5 BNCM W/FERR 6 GRY

CA HD15M/5 BNCM W/FERR 6 GRY

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL5CAT-6F 89M8972
Product Name SVGA Breakout Cable, HD15 Male W/Ferrite / 5 BNC Male, 6.0 ft Ca Hd15M/5 Bncm W/ferr 6 Gry L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hooks - 1050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 60051A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details